Cirrus Logic, Inc. Dual Interface Transceiver IC CS61584A-IQ3Z

Description
DUAL T1/E1 LINE INTERFACE Product overview: CS61584A-IQ3Z from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61584A-IQ3Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL T1/E1 LINE INTERFACE Product overview: CS61584A-IQ3Z from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61584A-IQ3Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
702-CS61584A-IQ3Z
Dual Interface Transceiver IC 702-CS61584A-IQ3Z
DUAL T1/E1 LINE INTERFACE Product overview: CS61584A-IQ3Z from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61584A-IQ3Z can be used for catalog matching and distributor lookup.

DUAL T1/E1 LINE INTERFACE Product overview: CS61584A-IQ3Z from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61584A-IQ3Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - CS61584A-IQ3Z - 135788-CS61584A-IQ3Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CS61584A-IQ3Z
135788-CS61584A-IQ3Z
Interface - Interface - Telecom - CS61584A-IQ3Z 135788-CS61584A-IQ3Z
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 135788-CS61584A-IQ3Z Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 350mW Includes: Crystal-Less Digital Jitter Attenuator Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 135788-CS61584A-IQ3Z
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 350mW
Includes: Crystal-Less Digital Jitter Attenuator
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CS61584A-IQ3Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 64-LQFP

Telecom IC Line Interface Unit (LIU) 64-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CS61584A-IQ3Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CS61584A-IQ3Z
Integrated Circuits (ICs) - Interface - Telecom CS61584A-IQ3Z
IC TELECOM INTERFACE 64LQFP

IC TELECOM INTERFACE 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-CS61584A-IQ3Z 135788-CS61584A-IQ3Z CS61584A-IQ3Z CS61584A-IQ3Z
Product Name Dual Interface Transceiver IC Interface - Interface - Telecom - CS61584A-IQ3Z Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 2048 kbps
Pd 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897649 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Specialized - 32P4101A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details