Win Source Part Number: 1261727-CS42L51-DNZ
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Stereo Audio
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 1.8V, 2.5V
Voltage - Supply, Digital: 1.8V, 2.5V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 98 / 98
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-1627,CS42L51DNZ,
Base Product Number: CS42L51
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS42L51-DNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L51-DNZ can be used for catalog matching and distributor lookup.
IC CODEC STEREO W/HDPN AMP 32QFN
Interface - CODECs LV Stereo Codec F/ Digital Audio Apps
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
IC CODEC STEREO W/HDPN AMP 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261727-CS42L51-DNZ | 598-1627-ND | 716-CS42L51-DNZ | CS42L51-DNZ | CS42L51-DNZ | CS42L51-DNZ | CS42L51-DNZ |
| Product Name | Integrated Circuits (ICs) - Interface - CODECs | CODECS | QFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Sensor Interface; Codec | Codec | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Serial | Serial | |||||
| Package Type | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | QFN-32 | 32-VFQFN Exposed Pad |