Cirrus Logic, Inc. Datasheets for Digital-to-Analog Converter (DAC) Chips
Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages.
Digital-to-Analog Converter (DAC) Chips: Learn more
| Product Name | Notes |
|---|---|
| The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board... | |
| The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and... | |
| The CS4344 family of stereo audio DACs operate from a single +3.3 V or +5 V power supply and require minimal support circuitry. This family features a linear analog low-pass... | |
| The CS4349 stereo audio DAC includes an integrated volume control and 1VRMS single-ended output drive capability at 3.3V. The CS4349 supports analog outputs and digital audio interface formats including... | |
| The CS4350 stereo audio digital/analog converter (DAC) features excellent dynamic range, out-of-band noise performance and on-chip phase-locked-loop (PLL) based master clock with 24-bit conversion and up to 216 kHz sampling... | |
| The CS4352 is high-performance stereo audio digital/analog converter (DAC) for consumer electronics, professional and automotive audio applications. This low profile 20-pin, 102 dB D/A converter is a pin-compatible, hardware mode... | |
| The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as DTV, Blu-ray® players, set-top boxes, video game consoles, DVD players... | |
| The CS4354 is a 24-bit, 192 kHz stereo audio digital/analog converter (DAC) with a 101 dB dynamic range and on-chip 2 VRMS line driver working from a single 5... | |
| The CS4360 is a 6-channel, audio digital/analog converter (DAC) that accepts data at audio sample rates of 4 kHz to 200 kHz and features digital interpolation, fourth-order Delta Sigma D/A... | |
| The CS4361 is a 6-channel, audio digital/analog converter (DAC) that includes interpolation, on-chip digital de-emphasis, multi-bit D/A conversion and output analog filtering. The CS4361 supports all major data interface formats,... | |
| The CS4362A/82A are pin compatible 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, one dB step size volume control, ATAPI channel mixing, and selectable fast and slow digital... | |
| The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An... | |
| The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An... | |
| The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while... | |
| The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts... | |
| The CS4398 is a low power, 120 dB stereo digital/analog converter (DAC) featuring digital de-emphasis, half dB step-size volume control, ATAPI channel mixing, and selectable fast and slow roll off... | |
| The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance... | |
| The CS43L21 is a highly integrated, 24-bit, 96 kHz, low power stereo digital/analog converter (DAC) that allows infinite sample rate adjustments between 4 kHz and 96 kHz. The CS43L21 operates... | |
| The CS43L22 is low power stereo digital/analog converter (DAC) with integrated headphone and Class D speaker amplifiers that operates from a low voltage analog and digital core. The DAC output... | |
| The CS43L36 is a low power, high dynamic range stereo audio DAC with integrated I²S/I²C/TDM interfaces designed for portable applications. The CS43L36 features support for up to 32-bit audio inputs... | |
| The CS5373A is a single-channel, high-performance, low power, fourth-order Delta Sigma modulator plus an integrated test DAC for sensor and electronics channel testing. The CS5376A is a multifunction digital filter... | |
| The WM1824 is a stereo digital/analog converter (DAC) with integral charge pump and 2 VRMS line driver that provides outputs using a single 3.3 V power supply rail. The... | |
| The WM8521 is a 192kHz stereo DAC with an integrated output op-amp stage, designed to generate a 2.0VRMS output signal directly, so reducing external component requirements in digital audio... | |
| The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power... | |
| The WM8524 is a stereo digital/analog converter (DAC) with integral charge pump and hardware control interface that provides 2 VRMS line driver outputs using a single 3.3 V power... | |
| The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. | |
| The WM8716 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. | |
| The WM8740 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. | |
| The WM8741 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital... | |
| The WM8742 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital... | |
| The WM8761 is a stereo digital/analog converter (DAC) that supports data input from 16 to 24-bits and sampling rates up to 192 kHz and features selection of audio data interface... | |
| The WM8766 is a multichannel audio digital/analog converter (DAC) featuring three stereo 24-bit multi-bit Delta Sigma DACs with oversampling digital interpolation filters. This device accepts data input from 16 to... | |
| The WM8768 is a multi-channel audio digital/analog converter (DAC) featuring four stereo, multi-bit Delta Sigma DACs with oversampling digital interpolation filters. The WM8768 supports data input from 16 to 32-bits... | |
| The WM8912 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. | |
| The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. | |
| The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 Ω loads with a 5 V supply. | |
| WM8725 is a high-performance stereo DAC designed for use in portable audio equipment, video CD players and similar applications. It comprises selectable normal or I²S compatible serial data interfaces for... |