Audio Codec 2ADC / 2DAC 24-Bit/24-Bit 28-Pin QFN T/R Product overview: WM8731CSEFL/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8731CSEFL/R can be used for catalog matching and distributor lookup.
Win Source Part Number: 965310-WM8731CSEFL/R
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 1.8V ~ 3.6V
Voltage - Supply, Digital: 1.42V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): WM8731CSEFL/RWM8731C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Base Product Number: WM8731
Product Status: Last Time Buy
Interface - CODECs Stereo Codec with H/P
Audio Interface 24 b Serial 28-QFN (5x5)
IC CODEC PORTABLE INTERNET 28QFN
IC CODEC PORTABLE INTERNET 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8731CSEFL/R | 965310-WM8731CSEFL/R | WM8731CSEFL/R | WM8731CSEFL/R | WM8731CSEFL/R | WM8731CSEFL/R |
| Product Name | QFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | Audio | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |