Cirrus Logic, Inc. Codec with S/PDIF Transceiver WM8580

Description
The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital audio output word lengths from 16-bit to 32-bit, and sampling rates from 8kHz to 192kHz. Also included are three stereo 24-bit multi-bit Delta Sigma DACs, each with a dedicated oversampling digital interpolation filter. Digital audio input word lengths from 16-bits to 32-bits and sampling rates from 8kHz to 192kHz are supported. Each DAC channel has independent digital volume and mute control. Two independent audio data interfaces support I²S, Left Justified, Right Justified and DSP digital audio formats. Each audio interface can operate in either Master Mode or Slave Mode. The S/PDIF transceiver is IEC-60958-3 compatible and supports frame rates from 32 k/s to 96 k/s. It has four multiplexed inputs and one output. Status and error monitoring is built-in and results can reported over the serial interface or via GPO pins. S/PDIF channel block configuration is also supported. The device has two PLLs that can be configured independently to generate two system clocks for internal or external use. Device control and setup is via a two-wire or three-wire (SPI compatible) serial interface. The serial interface provides access to all features including channel selection, volume controls, mutes, de-emphasis, S/PDIF control/status, and power management facilities. Alternatively, the device has a hardware control mode where device features can be enabled/disabled using selected pins. The device is available in a 48-lead TQFP package. Features Mutlichannel codec with 3 stereo DACs and 1 stereo ADC Integrated S/PDIF / IEC-60958-3 transceiver Audio performance 103 dB SNR (’A’ weighted @ 48kHz) DAC -90 dB THD (48kHz) DAC 100 dB SNR (’A’ weighted @ 48kHz) ADC -87 dB THD (48kHz) ADC DAC sampling frequency: 8kHz - 192kHz ADC Sampling Frequency: 8kHz - 192kHz Independent ADC and DAC sample rates 2 and three-wire serial control interface with readback, or hardware control interface GPO pins allow visibility of user selected status flags Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Three independent stereo DAC outputs with digital volume controls Two independent master or slave audio data interfaces Flexible digital interface routing with clock selection control 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation 48-lead TQFP Package
Datasheet
Description
The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital audio output word lengths from 16-bit to 32-bit, and sampling rates from 8kHz to 192kHz. Also included are three stereo 24-bit multi-bit Delta Sigma DACs, each with a dedicated oversampling digital interpolation filter. Digital audio input word lengths from 16-bits to 32-bits and sampling rates from 8kHz to 192kHz are supported. Each DAC channel has independent digital volume and mute control. Two independent audio data interfaces support I²S, Left Justified, Right Justified and DSP digital audio formats. Each audio interface can operate in either Master Mode or Slave Mode. The S/PDIF transceiver is IEC-60958-3 compatible and supports frame rates from 32 k/s to 96 k/s. It has four multiplexed inputs and one output. Status and error monitoring is built-in and results can reported over the serial interface or via GPO pins. S/PDIF channel block configuration is also supported. The device has two PLLs that can be configured independently to generate two system clocks for internal or external use. Device control and setup is via a two-wire or three-wire (SPI compatible) serial interface. The serial interface provides access to all features including channel selection, volume controls, mutes, de-emphasis, S/PDIF control/status, and power management facilities. Alternatively, the device has a hardware control mode where device features can be enabled/disabled using selected pins. The device is available in a 48-lead TQFP package. Features Mutlichannel codec with 3 stereo DACs and 1 stereo ADC Integrated S/PDIF / IEC-60958-3 transceiver Audio performance 103 dB SNR (’A’ weighted @ 48kHz) DAC -90 dB THD (48kHz) DAC 100 dB SNR (’A’ weighted @ 48kHz) ADC -87 dB THD (48kHz) ADC DAC sampling frequency: 8kHz - 192kHz ADC Sampling Frequency: 8kHz - 192kHz Independent ADC and DAC sample rates 2 and three-wire serial control interface with readback, or hardware control interface GPO pins allow visibility of user selected status flags Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Three independent stereo DAC outputs with digital volume controls Two independent master or slave audio data interfaces Flexible digital interface routing with clock selection control 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation 48-lead TQFP Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Codec with S/PDIF Transceiver - WM8580 - Cirrus Logic, Inc.
Austin, TX, USA
Codec with S/PDIF Transceiver
WM8580
Codec with S/PDIF Transceiver WM8580
The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital audio output word lengths from 16-bit to 32-bit, and sampling rates from 8kHz to 192kHz. Also included are three stereo 24-bit multi-bit Delta Sigma DACs, each with a dedicated oversampling digital interpolation filter. Digital audio input word lengths from 16-bits to 32-bits and sampling rates from 8kHz to 192kHz are supported. Each DAC channel has independent digital volume and mute control. Two independent audio data interfaces support I²S, Left Justified, Right Justified and DSP digital audio formats. Each audio interface can operate in either Master Mode or Slave Mode. The S/PDIF transceiver is IEC-60958-3 compatible and supports frame rates from 32 k/s to 96 k/s. It has four multiplexed inputs and one output. Status and error monitoring is built-in and results can reported over the serial interface or via GPO pins. S/PDIF channel block configuration is also supported. The device has two PLLs that can be configured independently to generate two system clocks for internal or external use. Device control and setup is via a two-wire or three-wire (SPI compatible) serial interface. The serial interface provides access to all features including channel selection, volume controls, mutes, de-emphasis, S/PDIF control/status, and power management facilities. Alternatively, the device has a hardware control mode where device features can be enabled/disabled using selected pins. The device is available in a 48-lead TQFP package. Features Mutlichannel codec with 3 stereo DACs and 1 stereo ADC Integrated S/PDIF / IEC-60958-3 transceiver Audio performance 103 dB SNR (’A’ weighted @ 48kHz) DAC -90 dB THD (48kHz) DAC 100 dB SNR (’A’ weighted @ 48kHz) ADC -87 dB THD (48kHz) ADC DAC sampling frequency: 8kHz - 192kHz ADC Sampling Frequency: 8kHz - 192kHz Independent ADC and DAC sample rates 2 and three-wire serial control interface with readback, or hardware control interface GPO pins allow visibility of user selected status flags Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Three independent stereo DAC outputs with digital volume controls Two independent master or slave audio data interfaces Flexible digital interface routing with clock selection control 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation 48-lead TQFP Package

The WM8580A is a multichannel audio codec with S/PDIF transceiver. The WM8580A is ideal for DVD and surround sound processing applications for home hi-fi, automotive and other audiovisual equipment. Integrated into the device is a stereo 24-bit multi-bit Delta Sigma ADC with support for digital audio output word lengths from 16-bit to 32-bit, and sampling rates from 8kHz to 192kHz. Also included are three stereo 24-bit multi-bit Delta Sigma DACs, each with a dedicated oversampling digital interpolation filter. Digital audio input word lengths from 16-bits to 32-bits and sampling rates from 8kHz to 192kHz are supported. Each DAC channel has independent digital volume and mute control. Two independent audio data interfaces support I²S, Left Justified, Right Justified and DSP digital audio formats. Each audio interface can operate in either Master Mode or Slave Mode. The S/PDIF transceiver is IEC-60958-3 compatible and supports frame rates from 32 k/s to 96 k/s. It has four multiplexed inputs and one output. Status and error monitoring is built-in and results can reported over the serial interface or via GPO pins. S/PDIF channel block configuration is also supported. The device has two PLLs that can be configured independently to generate two system clocks for internal or external use. Device control and setup is via a two-wire or three-wire (SPI compatible) serial interface. The serial interface provides access to all features including channel selection, volume controls, mutes, de-emphasis, S/PDIF control/status, and power management facilities. Alternatively, the device has a hardware control mode where device features can be enabled/disabled using selected pins. The device is available in a 48-lead TQFP package.

Features

  • Mutlichannel codec with 3 stereo DACs and 1 stereo ADC
  • Integrated S/PDIF / IEC-60958-3 transceiver
  • Audio performance
  • 103 dB SNR (’A’ weighted @ 48kHz) DAC
  • -90 dB THD (48kHz) DAC
  • 100 dB SNR (’A’ weighted @ 48kHz) ADC
  • -87 dB THD (48kHz) ADC
  • DAC sampling frequency: 8kHz - 192kHz
  • ADC Sampling Frequency: 8kHz - 192kHz
  • Independent ADC and DAC sample rates
  • 2 and three-wire serial control interface with readback, or hardware control interface
  • GPO pins allow visibility of user selected status flags
  • Programmable audio data interface modes
    • I²S, left, right justified or DSP
    • 16/20/24/32 bit word lengths
  • Three independent stereo DAC outputs with digital volume controls
  • Two independent master or slave audio data interfaces
  • Flexible digital interface routing with clock selection control
  • 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation
  • 48-lead TQFP Package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8580
Product Name Codec with S/PDIF Transceiver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2591494 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Line Interface ICs - 1907330 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details