Cirrus Logic, Inc. Smart Codec with Low Power Audio DSP CS47L35

Description
The CS47L35 combines an advanced DSP feature set with a highly integrated audio codec to deliver the Cirrus Logic voice and audio experience for mid-tier smartphones. The CS47L35 features a 450 MIPS three-core audio signal processor with a high performance 4/3 channel, 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, speaker protection, acoustic echo cancelation (AEC), low power single and multi-trigger word detection and engine support, and advanced speech and media enhancement. Features 450 MIPS, 450 MMAC multi-core audio-signal processor Sensor hub connectivity, with event time-stamp functions Programmable wideband, multi-mic audio processing Four ADCs, 100 dB SNR microphone input, three DACs, 122 dB SNR headphone playback Integrated multichannel 24-bit hi-fi audio hub codec Up to six analog or four digital microphone inputs Stereo headphone/earpiece/l ine output driver Earpiece, speaker and digital (PDM) output interfaces Three full digital audio interfaces Flexible clocking, derived from MCLKn, AIFn or SLIMbus Low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Configurable functions on up to 16 GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm ball array
Datasheet
Description
The CS47L35 combines an advanced DSP feature set with a highly integrated audio codec to deliver the Cirrus Logic voice and audio experience for mid-tier smartphones. The CS47L35 features a 450 MIPS three-core audio signal processor with a high performance 4/3 channel, 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, speaker protection, acoustic echo cancelation (AEC), low power single and multi-trigger word detection and engine support, and advanced speech and media enhancement. Features 450 MIPS, 450 MMAC multi-core audio-signal processor Sensor hub connectivity, with event time-stamp functions Programmable wideband, multi-mic audio processing Four ADCs, 100 dB SNR microphone input, three DACs, 122 dB SNR headphone playback Integrated multichannel 24-bit hi-fi audio hub codec Up to six analog or four digital microphone inputs Stereo headphone/earpiece/l ine output driver Earpiece, speaker and digital (PDM) output interfaces Three full digital audio interfaces Flexible clocking, derived from MCLKn, AIFn or SLIMbus Low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Configurable functions on up to 16 GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm ball array
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Codec with Low Power Audio DSP - CS47L35 - Cirrus Logic, Inc.
Austin, TX, USA
Smart Codec with Low Power Audio DSP
CS47L35
Smart Codec with Low Power Audio DSP CS47L35
The CS47L35 combines an advanced DSP feature set with a highly integrated audio codec to deliver the Cirrus Logic voice and audio experience for mid-tier smartphones. The CS47L35 features a 450 MIPS three-core audio signal processor with a high performance 4/3 channel, 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, speaker protection, acoustic echo cancelation (AEC), low power single and multi-trigger word detection and engine support, and advanced speech and media enhancement. Features 450 MIPS, 450 MMAC multi-core audio-signal processor Sensor hub connectivity, with event time-stamp functions Programmable wideband, multi-mic audio processing Four ADCs, 100 dB SNR microphone input, three DACs, 122 dB SNR headphone playback Integrated multichannel 24-bit hi-fi audio hub codec Up to six analog or four digital microphone inputs Stereo headphone/earpiece/l ine output driver Earpiece, speaker and digital (PDM) output interfaces Three full digital audio interfaces Flexible clocking, derived from MCLKn, AIFn or SLIMbus Low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Configurable functions on up to 16 GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm ball array

The CS47L35 combines an advanced DSP feature set with a highly integrated audio codec to deliver the Cirrus Logic voice and audio experience for mid-tier smartphones. The CS47L35 features a 450 MIPS three-core audio signal processor with a high performance 4/3 channel, 24-bit high-fidelity codec embedded with SoundClear® software technology to support multiple concurrent audio functions including multi-microphone wideband noise reduction, speaker protection, acoustic echo cancelation (AEC), low power single and multi-trigger word detection and engine support, and advanced speech and media enhancement.

Features

  • 450 MIPS, 450 MMAC multi-core audio-signal processor
  • Sensor hub connectivity, with event time-stamp functions
  • Programmable wideband, multi-mic audio processing
  • Four ADCs, 100 dB SNR microphone input, three DACs, 122 dB SNR headphone playback
  • Integrated multichannel 24-bit hi-fi audio hub codec
  • Up to six analog or four digital microphone inputs
  • Stereo headphone/earpiece/line output driver
  • Earpiece, speaker and digital (PDM) output interfaces
  • Three full digital audio interfaces
  • Flexible clocking, derived from MCLKn, AIFn or SLIMbus
  • Low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz
  • Configurable functions on up to 16 GPIO pins
  • Integrated regulators and charge pumps
  • Small WCSP package, 0.4-mm ball array
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS47L35
Product Name Smart Codec with Low Power Audio DSP
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
 - 74AHCT573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details