Cirrus Logic, Inc. Interface Transceiver IC CS61884-IRZ

Description
IC TELECOM INTERFACE 160TFGBA Product overview: CS61884-IRZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 160TFGBA Product overview: CS61884-IRZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-CS61884-IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CS61884-IRZ
Interface Transceiver IC 702-CS61884-IRZ
IC TELECOM INTERFACE 160TFGBA Product overview: CS61884-IRZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IRZ can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 160TFGBA Product overview: CS61884-IRZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61884-IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - CS61884-IRZ - 771829-CS61884-IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CS61884-IRZ
771829-CS61884-IRZ
Interface - Interface - Telecom - CS61884-IRZ 771829-CS61884-IRZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771829-CS61884-IRZ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-LFBGA Number of Circuits: 8 Mounting: SMD Power (Watts): 1.73W Operating Supply Voltage: 3.14 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: E1, J1, T1 Part Status: Obsolete(EOL) Includes: AMI Encoder and Decoder, B8ZS Encoder and Decoder, HDB3 Encoder and Decoder, LOS Detection Family Name: CS61884 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-TFGBA (13x13) Introduction Date: July 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771829-CS61884-IRZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 160-LFBGA
Number of Circuits: 8
Mounting: SMD
Power (Watts): 1.73W
Operating Supply Voltage: 3.14 V ~ 3.47 V
Function: Line Interface Unit (LIU)
Interface: E1, J1, T1
Part Status: Obsolete(EOL)
Includes: AMI Encoder and Decoder, B8ZS Encoder and Decoder, HDB3 Encoder and Decoder, LOS Detection
Family Name: CS61884
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-TFGBA (13x13)
Introduction Date: July 26, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CS61884-IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CS61884-IRZ
Integrated Circuits (ICs) - Interface - Telecom CS61884-IRZ
IC TELECOM INTERFACE 160TFGBA

IC TELECOM INTERFACE 160TFGBA

Supplier's Site
Telecom - CS61884-IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 160-TFGBA (13x13)

Telecom IC Line Interface Unit (LIU) 160-TFGBA (13x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-CS61884-IRZ 771829-CS61884-IRZ CS61884-IRZ CS61884-IRZ
Product Name Interface Transceiver IC Interface - Interface - Telecom - CS61884-IRZ Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Pd 1730 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers