Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771820-CS5460C-ISZ
Packaging: Tube
Type: Power Management
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: 3-Wire Serial
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.9mA
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC PWR/ENERGY 1PH BIDIR 24SSOP Product overview: CS5460C-ISZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CS5460C-ISZ can be used for catalog matching and distributor lookup.
IC PWR/ENERGY 1PH BIDIR 24SSOP
IC PWR/ENERGY 1PH BIDIR 24SSOP
IC PWR/ENERGY 1PH BIDIR 24SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 771820-CS5460C-ISZ | 752-CS5460C-ISZ | CS5460C-ISZ | CS5460C-ISZ | CS5460C-ISZ |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - CS5460C-ISZ | Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Storage Interface | Sensor Interface | Sensor Interface |