Cirrus Logic, Inc. 104 dB, Stereo Codec with Mux and S/PDIF Transmitter CS4265

Description
The CS4265 is a stereo audio codec featuring an integrated five-chip design and S/PDIF output to provide premium audio performance. An analog front-end provides a 2:1 input mux and a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing and click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path to provide 32 dB of gain, and a low noise microphone bias supply is also available. The stereo analog-to-digital (A/D) and digital-to-analog (D/A) conversion is based on multibit Delta Sigma architecture. A synchronous S/PDIF (IEC60958-3) digital audio transmitter is integrated to provide additional design flexibility and to lower system cost. Features Complete stereo codec Integrated 192 kHz S/PDIF transmitter 24-bit conversion System sampling rates up to 192 kHz Advanced multibit Delta Sigma architecture 104 dB dynamic range -95 dB ADC THD+N -90 dB DAC THD+N 2:1 input mux IEC60958-3 transmitter Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Digital volume control Popguard® technology for control of clicks and pops Single-ended inputs and outputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V Overflow detection High-pass filter with defeat Package: 32-pin QFN, lead-free assembly
Request a Quote
Description
The CS4265 is a stereo audio codec featuring an integrated five-chip design and S/PDIF output to provide premium audio performance. An analog front-end provides a 2:1 input mux and a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing and click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path to provide 32 dB of gain, and a low noise microphone bias supply is also available. The stereo analog-to-digital (A/D) and digital-to-analog (D/A) conversion is based on multibit Delta Sigma architecture. A synchronous S/PDIF (IEC60958-3) digital audio transmitter is integrated to provide additional design flexibility and to lower system cost. Features Complete stereo codec Integrated 192 kHz S/PDIF transmitter 24-bit conversion System sampling rates up to 192 kHz Advanced multibit Delta Sigma architecture 104 dB dynamic range -95 dB ADC THD+N -90 dB DAC THD+N 2:1 input mux IEC60958-3 transmitter Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Digital volume control Popguard® technology for control of clicks and pops Single-ended inputs and outputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V Overflow detection High-pass filter with defeat Package: 32-pin QFN, lead-free assembly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS4265 is a stereo audio codec designed for high-performance audio applications, featuring a dynamic range of 104 dB and supporting sampling rates up to 192 kHz. It incorporates a multi-bit delta sigma modulator for both analog-to-digital (A/D) and digital-to-analog (D/A) conversions, ensuring high fidelity in audio processing. The codec includes a 2:1 input multiplexer and a programmable gain amplifier (PGA) that provides gain or attenuation of ±12 dB in 0.5 dB steps, with zero-crossing and click-free transitions to enhance audio quality. Additionally, the CS4265 features a dedicated microphone pre-amplifier with a +32 dB gain stage and low-noise bias supply, making it suitable for applications requiring microphone inputs. The device supports various serial audio interface formats, including I¬=S and left-justified formats, and includes an integrated synchronous S/PDIF (IEC60958-3) transmitter for digital audio output. It operates with a power supply range of 3.3 V to 5 V and is available in a 32-pin QFN package, suitable for both commercial and automotive applications.

Datasheet Summary
Powered by GS/AI

The CS4265 is a stereo audio codec designed for high-performance audio applications, featuring a dynamic range of 104 dB and supporting sampling rates up to 192 kHz. It incorporates a multi-bit delta sigma modulator for both analog-to-digital (A/D) and digital-to-analog (D/A) conversions, ensuring high fidelity in audio processing. The codec includes a 2:1 input multiplexer and a programmable gain amplifier (PGA) that provides gain or attenuation of ±12 dB in 0.5 dB steps, with zero-crossing and click-free transitions to enhance audio quality. Additionally, the CS4265 features a dedicated microphone pre-amplifier with a +32 dB gain stage and low-noise bias supply, making it suitable for applications requiring microphone inputs. The device supports various serial audio interface formats, including I¬=S and left-justified formats, and includes an integrated synchronous S/PDIF (IEC60958-3) transmitter for digital audio output. It operates with a power supply range of 3.3 V to 5 V and is available in a 32-pin QFN package, suitable for both commercial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
104 dB, Stereo Codec with Mux and S/PDIF Transmitter - CS4265 - Cirrus Logic, Inc.
Austin, TX, USA
104 dB, Stereo Codec with Mux and S/PDIF Transmitter
CS4265
104 dB, Stereo Codec with Mux and S/PDIF Transmitter CS4265
The CS4265 is a stereo audio codec featuring an integrated five-chip design and S/PDIF output to provide premium audio performance. An analog front-end provides a 2:1 input mux and a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing and click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path to provide 32 dB of gain, and a low noise microphone bias supply is also available. The stereo analog-to-digital (A/D) and digital-to-analog (D/A) conversion is based on multibit Delta Sigma architecture. A synchronous S/PDIF (IEC60958-3) digital audio transmitter is integrated to provide additional design flexibility and to lower system cost. Features Complete stereo codec Integrated 192 kHz S/PDIF transmitter 24-bit conversion System sampling rates up to 192 kHz Advanced multibit Delta Sigma architecture 104 dB dynamic range -95 dB ADC THD+N -90 dB DAC THD+N 2:1 input mux IEC60958-3 transmitter Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Digital volume control Popguard® technology for control of clicks and pops Single-ended inputs and outputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V Overflow detection High-pass filter with defeat Package: 32-pin QFN, lead-free assembly

The CS4265 is a stereo audio codec featuring an integrated five-chip design and S/PDIF output to provide premium audio performance. An analog front-end provides a 2:1 input mux and a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing and click-free transitions to maintain superior audio quality. One pair of inputs has a dedicated microphone pre-amplifier in its path to provide 32 dB of gain, and a low noise microphone bias supply is also available. The stereo analog-to-digital (A/D) and digital-to-analog (D/A) conversion is based on multibit Delta Sigma architecture. A synchronous S/PDIF (IEC60958-3) digital audio transmitter is integrated to provide additional design flexibility and to lower system cost.

Features

  • Complete stereo codec
  • Integrated 192 kHz S/PDIF transmitter
  • 24-bit conversion
  • System sampling rates up to 192 kHz
  • Advanced multibit Delta Sigma architecture
  • 104 dB dynamic range
  • -95 dB ADC THD+N
  • -90 dB DAC THD+N
  • 2:1 input mux
  • IEC60958-3 transmitter
  • Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing
  • Microphone pre-amp with 32 dB gain and low-noise bias supply
  • Digital volume control
  • Popguard® technology for control of clicks and pops
  • Single-ended inputs and outputs
  • 3.3 V or 5.0 V power supply
  • Support for direct interface to logic levels from 1.8 V to 5 V
  • Overflow detection
  • High-pass filter with defeat
  • Package: 32-pin QFN, lead-free assembly
Supplier's Site Datasheet
END - OF - LIFE - CS4265 - 1163143-CS4265 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CS4265
1163143-CS4265
END - OF - LIFE - CS4265 1163143-CS4265
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163143-CS4265 Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163143-CS4265
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Cirrus Logic, Inc. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number CS4265 1163143-CS4265
Product Name 104 dB, Stereo Codec with Mux and S/PDIF Transmitter END - OF - LIFE - CS4265
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914659 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
TLV320AIC14 Low-Power Mono Voice Band CODEC - TLV320AIC14IDBTG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
5 suppliers