Cirrus Logic, Inc. Analog Front End (AFE) WM8233GEFL/RV

Description
6 Channel AFE 16 Bit 56-QFN (8x8)
Description
6 Channel AFE 16 Bit 56-QFN (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The WM8233GEFL/RV is a 16-bit analog front end (AFE) and digitiser IC designed for processing and digitising signals from CCD and Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS per channel. It features six analog signal processing channels, each equipped with functions such as Reset Level Clamping, Correlated Double Sampling, Programmable Gain, Automatic Gain Control, and Offset adjustment. This device supports a maximum conversion rate of 210MSPS and operates on a single 3.3V supply with a current consumption of 350mA. The output data can be configured in either LVDS or CMOS formats, providing flexibility for various applications. The WM8233 includes an internal 5-bit DAC for reference level generation and offers programmable automatic Black-Level Calibration to adjust the DC offset of the output data. Additionally, the WM8233 incorporates a sensor timing clock generator compatible with both CCD and CIS sensors, allowing for precise timing adjustments. It is packaged in a 56-lead QFN format (8mm x 8mm) and is suitable for applications such as digital copiers, USB2.0 compatible scanners, and multi-function peripherals.

Datasheet Summary
Powered by GS/AI

The WM8233GEFL/RV is a 16-bit analog front end (AFE) and digitiser IC designed for processing and digitising signals from CCD and Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS per channel. It features six analog signal processing channels, each equipped with functions such as Reset Level Clamping, Correlated Double Sampling, Programmable Gain, Automatic Gain Control, and Offset adjustment. This device supports a maximum conversion rate of 210MSPS and operates on a single 3.3V supply with a current consumption of 350mA. The output data can be configured in either LVDS or CMOS formats, providing flexibility for various applications. The WM8233 includes an internal 5-bit DAC for reference level generation and offers programmable automatic Black-Level Calibration to adjust the DC offset of the output data. Additionally, the WM8233 incorporates a sensor timing clock generator compatible with both CCD and CIS sensors, allowing for precise timing adjustments. It is packaged in a 56-lead QFN format (8mm x 8mm) and is suitable for applications such as digital copiers, USB2.0 compatible scanners, and multi-function peripherals.

Suppliers

Company
Product
Description
Supplier Links
Analog Front End (AFE) - WM8233GEFL/RV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
WM8233GEFL/RV
Analog Front End (AFE) WM8233GEFL/RV
6 Channel AFE 16 Bit 56-QFN (8x8)

6 Channel AFE 16 Bit 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number WM8233GEFL/RV
Product Name Analog Front End (AFE)
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32179-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers