Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 809265-CS42426-CQZR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Data Interface: Serial
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.13V ~ 5.25V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 6
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: CS42426
Consumer Circuit, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42426-CQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42426-CQZR can be used for catalog matching and distributor lookup.
General Purpose Interface 24 b Serial 64-LQFP
IC CODEC 6CH 114DB 192KHZ 64LQFP
General Purpose Interface 24 b Serial 64-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 809265-CS42426-CQZR | 716-CS42426-CQZR | CS42426-CQZR-ND | CS42426-CQZR | CS42426-CQZR |
| Product Name | Interface - Interface - CODECs - CS42426-CQZR | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Features | RoHS | RoHS | |||
| Package Type | LQFP | LQFP; 64-LQFP | QFP; LQFP; 64-LQFP |