Interface - CODECs Stereo Codec with H/P Product overview: WM8731CSEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8731CSEFL can be used for catalog matching and distributor lookup.
Win Source Part Number: 973864-WM8731CSEFL
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 1.8V ~ 3.6V
Voltage - Supply, Digital: 1.42V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Base Product Number: WM8731
Product Status: Last Time Buy
Audio Interface 24 b Serial 28-QFN (5x5)
IC CODEC PORTABLE INTERNET 28QFN
Interface - CODECs Stereo Codec with H/P
IC CODEC PORTABLE INTERNET 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8731CSEFL | 973864-WM8731CSEFL | WM8731CSEFL | WM8731CSEFL | WM8731CSEFL | WM8731CSEFL |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | Audio | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |