Cirrus Logic, Inc. Codec with Speaker Driver WM8750

Description
The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8750 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL. Features DAC SNR 98 dB (‘A’ weighted), THD -95B at 48kHz, 3.3V ADC SNR 95 dB (‘A’ weighted), THD -90 dB at 48kHz, 3.3V Complete stereo / mono microphone interface Programmable ALC / noise gate On-chip 400mW BTL speaker driver (mono) On-chip headphone driver >40mW output power on 16W / 3.3V THD –80 dB at 20mW, SNR 90 dB with 16W load No DC blocking capacitors required (capless mode) Separately mixed mono output Digital graphic equalizer Low power 7mW stereo playback (1.8V / 1.5V supplies) 14mW record & playback (1.8V / 1.5V supplies) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256fs / 384fs or USB master clock rates: 12MHz, 24MHz Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock 5x5x0.9 mm QFN package
Description
The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8750 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL. Features DAC SNR 98 dB (‘A’ weighted), THD -95B at 48kHz, 3.3V ADC SNR 95 dB (‘A’ weighted), THD -90 dB at 48kHz, 3.3V Complete stereo / mono microphone interface Programmable ALC / noise gate On-chip 400mW BTL speaker driver (mono) On-chip headphone driver >40mW output power on 16W / 3.3V THD –80 dB at 20mW, SNR 90 dB with 16W load No DC blocking capacitors required (capless mode) Separately mixed mono output Digital graphic equalizer Low power 7mW stereo playback (1.8V / 1.5V supplies) 14mW record & playback (1.8V / 1.5V supplies) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256fs / 384fs or USB master clock rates: 12MHz, 24MHz Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock 5x5x0.9 mm QFN package

Suppliers

Company
Product
Description
Supplier Links
Codec with Speaker Driver - WM8750 - Cirrus Logic, Inc.
Austin, TX, USA
Codec with Speaker Driver
WM8750
Codec with Speaker Driver WM8750
The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8750 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL. Features DAC SNR 98 dB (‘A’ weighted), THD -95B at 48kHz, 3.3V ADC SNR 95 dB (‘A’ weighted), THD -90 dB at 48kHz, 3.3V Complete stereo / mono microphone interface Programmable ALC / noise gate On-chip 400mW BTL speaker driver (mono) On-chip headphone driver >40mW output power on 16W / 3.3V THD –80 dB at 20mW, SNR 90 dB with 16W load No DC blocking capacitors required (capless mode) Separately mixed mono output Digital graphic equalizer Low power 7mW stereo playback (1.8V / 1.5V supplies) 14mW record & playback (1.8V / 1.5V supplies) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256fs / 384fs or USB master clock rates: 12MHz, 24MHz Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock 5x5x0.9 mm QFN package

The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8750 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL.

Features

  • DAC SNR 98 dB (‘A’ weighted), THD -95B at 48kHz, 3.3V
  • ADC SNR 95 dB (‘A’ weighted), THD -90 dB at 48kHz, 3.3V
  • Complete stereo / mono microphone interface
  • Programmable ALC / noise gate
  • On-chip 400mW BTL speaker driver (mono)
  • On-chip headphone driver
  • >40mW output power on 16W / 3.3V
  • THD –80 dB at 20mW, SNR 90 dB with 16W load
  • No DC blocking capacitors required (capless mode)
  • Separately mixed mono output
  • Digital graphic equalizer
  • Low power
    • 7mW stereo playback (1.8V / 1.5V supplies)
    • 14mW record & playback (1.8V / 1.5V supplies)
  • Low supply voltages
    • Analog 1.8V to 3.6V
    • Digital core: 1.42V to 3.6V
    • Digital I/O: 1.8V to 3.6V
  • 256fs / 384fs or USB master clock rates: 12MHz, 24MHz
  • Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock
  • 5x5x0.9 mm QFN package
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8750
Product Name Codec with Speaker Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - SE2521A34-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details