PCM Codec, 1-Func, CMOS, PDSO28
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 140386-WM8569SEDS/V
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
PCM Codec, 1-Func, CMOS, PDSO28, 10.20 X 5.30 MM, 1.75 MM HEIGHT, LEAD FREE, MO-150AH, SSOP-28 Product overview: WM8569SEDS/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8569SEDS/V can be used for catalog matching and distributor lookup.
IC CODEC STER VOL CTRL 28SSOP
IC CODEC STER VOL CTRL 28SSOP
Interface - CODECs 6-Channel Stereo CODEC
Stereo Audio Interface 24 b SPI 28-SSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | WM8569SEDS/V | 140386-WM8569SEDS/V | 716-WM8569SEDS/V | WM8569SEDS/V | WM8569SEDS/V | WM8569SEDS/V | WM8569SEDS/V |
| Product Name | Interface - Interface - CODECs - WM8569SEDS/V | SSOP Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS | |
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | SOP; SSOP; SSOP-28 | SOP; SSOP; 28-SSOP | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SSOP-28 | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |