Cirrus Logic, Inc. 24 BIT Interface Transceiver IC CS4228A-KS

Description
IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4228A-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228A-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4228A-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228A-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 BIT Interface Transceiver IC - 716-CS4228A-KS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 BIT Interface Transceiver IC
716-CS4228A-KS
24 BIT Interface Transceiver IC 716-CS4228A-KS
IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4228A-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228A-KS can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4228A-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228A-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CS4228A-KS - 088209-CS4228A-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4228A-KS
088209-CS4228A-KS
Interface - Interface - CODECs - CS4228A-KS 088209-CS4228A-KS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 088209-CS4228A-KS Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 6 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 97 / 100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 088209-CS4228A-KS
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 6
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 97 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-CS4228A-KS 088209-CS4228A-KS
Product Name 24 BIT Interface Transceiver IC Interface - Interface - CODECs - CS4228A-KS
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
AM26C32M Quadruple Differential Line Receiver - AM26C32MFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers