Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 709933-CS61584A-IQ5Z
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: E1, T1
Includes: Crystal-Less Digital Jitter Attenuator
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: CS61584A
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135 ~ 5.25V
Power (W): 350mW
PCM Transceiver, 2-Func, PQFP64, LEAD FREE, MS-022, LQFP-64 Product overview: CS61584A-IQ5Z from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61584A-IQ5Z can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 64LQFP
Telecom IC Line Interface Unit (LIU) 64-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709933-CS61584A-IQ5Z | 702-CS61584A-IQ5Z | CS61584A-IQ5Z | CS61584A-IQ5Z |
| Product Name | Interface - Interface - Telecom - CS61584A-IQ5Z | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3.135 ~ 5.25V | Other | Other; 3.135 ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |