Cirrus Logic, Inc. Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a... | |
| The WM8758 is a low power, high quality stereo codec featuring integrated pre-amps for stereo differential mics, and drivers for headphone and differential or stereo line output. Separate microphone or... | |
| The WM8776 is a stereo audio codec with six-channel input selector and a multi-bit Delta Sigma A/D converter that is used with a five-stereo channel input mixer. Each ADC channel... | |
| The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used... | |
| The WM8850 is a high performance multi-channel audio code designed for high performance PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification revision... | |
| The WM8860 is a high performance multi-channel audio codec designed for high performance portable PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification... | |
| The WM8904 is a high performance, ultra low power stereo codec featuring stereo ground-referenced headphone amplifiers that incorporate a dual-mode charge pump architecture to optimize efficiency and power consumption during... | |
| The WM8940 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone and mono line output. Advanced... | |
| The WM8944 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to 2 analog inputs may be connected, and a stereo... | |
| The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel... | |
| The WM8958 is a highly integrated, ultra-low power hi-fi codec with an integrated stereo Class D/AB speaker driver and Class W headphone driver to minimize power consumption during audio playback. | |
| The WM8960 is a low power stereo codec featuring Class D speaker drivers to provide 1 W per channel into 8 W loads. Guaranteed low leakage, excellent PSRR and pop/click... | |
| The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the... | |
| The WM8974 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone, as well as the mono... | |
| The WM8976 is a low power codec with integrated pre-amp for a differential mic, and includes drivers for speakers, headphone and differential or stereo line output. External component requirements are... | |
| The WM8978 is a low power stereo codec with integrated pre-amps for stereo differential mics and includes drivers for speakers, headphone and differential or stereo line output. External component requirements... | |
| The WM8983 is a low power stereo codec featuring highly flexible analog mixing functions to enable new applications and combining hi-fi quality audio with voice communication. This IC integrates pre-amps... | |
| The WM8985 is a low power stereo codec designed for portable multimedia applications requiring the lowest possible power consumption and high quality audio. The device integrates pre-amps for stereo differential... | |
| The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic... | |
| The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low... | |
| The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power... | |
| The WM8998 is a highly-integrated, low power audio hub codec designed to optimized the needs of multimedia devices using SLIMbus application processors. The WM8998 digital core combines fixed-function signal processing... | |
| The WM9712L is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo... | |
| The WM9713L is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC... | |
| The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC... | |
| The WM9715 is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo... |
| << Prev |