Cirrus Logic, Inc. Interface Transceiver IC CS42436-CMZ

Description
Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42436-CMZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42436-CMZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42436-CMZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42436-CMZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-CS42436-CMZ
Interface Transceiver IC 716-CS42436-CMZ
Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42436-CMZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42436-CMZ can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42436-CMZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42436-CMZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CS42436-CMZ - 916060-CS42436-CMZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42436-CMZ
916060-CS42436-CMZ
Interface - Interface - CODECs - CS42436-CMZ 916060-CS42436-CMZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916060-CS42436-CMZ Operating Temperature Range: -10°C ~ 70°C Features: Audio Interface 24 b Serial 52-MQFP (10x10) Package: 52-QFP Package: Tray Mounting: Surface Mount Family Name: CS42436 Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -598-1612, CS42436CMZ, 598-1612

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916060-CS42436-CMZ
Operating Temperature Range: -10°C ~ 70°C
Features: Audio Interface 24 b Serial 52-MQFP (10x10)
Package: 52-QFP
Package: Tray
Mounting: Surface Mount
Family Name: CS42436
Categories: Integrated Circuits (ICs)
Case / Package: 52-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -598-1612, CS42436CMZ, 598-1612

Buy Now Datasheet
CODECS - 598-1612-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 52-MQFP (10x10)

Audio Interface 24 b Serial 52-MQFP (10x10)

Buy Now Datasheet
Interface - CODECs - CS42436-CMZ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS42436-CMZ
Interface - CODECs CS42436-CMZ
IC CODEC 108DB 192KHZ 52-MQFP

IC CODEC 108DB 192KHZ 52-MQFP

Supplier's Site Datasheet
CODECS - CS42436-CMZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 52-MQFP (10x10)

Audio Interface 24 b Serial 52-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS42436-CMZ
Interface - CODECs CS42436-CMZ
Interface - CODECs 6-In 6-Out TDM CODEC 108 dB 192 kHz

Interface - CODECs 6-In 6-Out TDM CODEC 108 dB 192 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-CS42436-CMZ 916060-CS42436-CMZ 598-1612-ND CS42436-CMZ CS42436-CMZ CS42436-CMZ
Product Name Interface Transceiver IC Interface - Interface - CODECs - CS42436-CMZ CODECS Interface - CODECs CODECS Interface - CODECs
Device Type Transceiver Sensor Interface Codec Sensor Interface; Codec Codec
Features RoHS RoHS RoHS
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type QFP QFP; 52-MQFP (10x10) QFP; 52-QFP QFP; 52-QFP MQFP-52
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899734 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
PCM3500 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec - PCM3500E - Texas Instruments
Specs
Device Type Codec
Features RoHS
Package Type SSOP
View Details
8 suppliers
Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GSH - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.4V ~ 4.3V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
2 suppliers
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers