Cirrus Logic, Inc. Stereo Codecs with 3 V Interface CS4220

Description
The CS4220 and CS4221 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4220/21 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4221 also includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a “soft” ramping or zero-crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders. Features 100 dB dynamic range A/D converters 100 dB dynamic range D/A converters 105 dB D/A converter signal-to-noise ratio (EIAJ) Analog volume control (CS4221 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface Single 5 V power supply Package: 16-pin TSSOP
Datasheet
Description
The CS4220 and CS4221 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4220/21 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4221 also includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a “soft” ramping or zero-crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders. Features 100 dB dynamic range A/D converters 100 dB dynamic range D/A converters 105 dB D/A converter signal-to-noise ratio (EIAJ) Analog volume control (CS4221 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface Single 5 V power supply Package: 16-pin TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Codecs with 3 V Interface - CS4220 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo Codecs with 3 V Interface
CS4220
Stereo Codecs with 3 V Interface CS4220
The CS4220 and CS4221 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4220/21 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4221 also includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a “soft” ramping or zero-crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders. Features 100 dB dynamic range A/D converters 100 dB dynamic range D/A converters 105 dB D/A converter signal-to-noise ratio (EIAJ) Analog volume control (CS4221 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface Single 5 V power supply Package: 16-pin TSSOP

The CS4220 and CS4221 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4220/21 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4221 also includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a “soft” ramping or zero-crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders.

Features

  • 100 dB dynamic range A/D converters
  • 100 dB dynamic range D/A converters
  • 105 dB D/A converter signal-to-noise ratio (EIAJ)
  • Analog volume control (CS4221 only)
  • Differential inputs/outputs
  • On-chip anti-aliasing and output smoothing filters
  • De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz
  • Supports master and slave modes
  • On-chip crystal oscillator
  • 3 V to 5 V digital interface
  • Single 5 V power supply
  • Package: 16-pin TSSOP
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4220
Product Name Stereo Codecs with 3 V Interface
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers