Cirrus Logic, Inc. Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self-... | |
| The 16-bit CS5529 is a low power programmable Delta Sigma analog-to-digital (A/D) converter that includes coarse/fine charge buffers, a fourth-order Delta Sigma modulator, a calibration microcontroller, a digital filter with... | |
| The cost effective CS5343/44 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz... | |
| The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The... | |
| The CS5340 performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. | |
| The CS5341 and CS5342 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz... | |
| The CS5346 integrates an analog multiplexer, programmable gain amplifier and stereo audio ADC. The CS5346 performs stereo A/D conversion of 24-bit serial values at sample rates up to 192 kHz. | |
| The CS5351 performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 192 kHz per channel. | |
| The CS5361 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs... | |
| The CS5368 is a premium-performance audio A/D converter (ADC) designed for today’s demanding surround-sound consumer and multichannel pro audio applications. The highly integrated IC provides designers with a space-saving solution... | |
| The CS5371A is a single-channel, high dynamic range, fourth-order Delta Sigma modulator intended for geophysical and sonar applications. Used in combination with the CS5376A digital filter, a unique high-resolution analog-to-digital... | |
| The CS5372A is a dual-channel, high dynamic range, fourth-order Delta Sigma modulator intended for geophysical and sonar applications. Used in combination with the CS5376A digital filter, a unique high-resolution analog-to-digital... | |
| The CS5381 is a complete audio A/D converter (ADC) for digital audio systems. It performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs... | |
| The CS53L21 is a highly integrated, 24-bit, 96 kHz, low power stereo audio A/D converter (ADC). Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 4... | |
| The CS53L30 is an ultra low power, high performance, quad-channel A/D converter designed to enhanced voice processing features such as noise suppression, acoustic echo cancelation and multi-channel beamforming and offer... | |
| The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface... | |
| The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog... | |
| The CS5509 is a single-supply, 16-bit, serial-output analog-to-digital (A/D) converter for industrial applications. The CS5509 uses charge-balanced Delta Sigma techniques to provide a low-cost, high-resolution measurement at output word rates... | |
| The CS5510/11/12/13 family of low-cost, easy-to-use, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5510/11) and 20-bit (CS5512/13) performance. The A/D converters are available in a space-efficient... | |
| The CS5521/22/23/24/28 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5521/23) and 24-bit (CS5522/24/28) performance. The A/D converters come as either 2-channel (CS5521/22),... | |
| The CS5530 offers users of the popular CS5531/32/33/34 family of integrated Delta Sigma A/D Converters a lower-cost option – while offering the same low-noise performance and output word-rate flexibility – | |
| The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level... | |
| The CS5550 is an easy-to-design, value-priced, highly integrated solution with a small footprint. The CS5550 enables weigh-scale manufacturers to provide accurate, cost-effective solutions for their customers. This IC from Cirrus... | |
| The highly integrated CS5345 stereo audio analog-to-digital (A/D) converter provides designers with a solution that streamlines product development, reduces overall design complexity and cost, and delivers premium audio performance. The... | |
| The WM8152 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8199 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8213 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8214 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8224 is an analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up... | |
| The WM8232 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8233 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8234 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8235 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8253 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8255 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... | |
| The WM8259 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of... |
| Next >> |