Cirrus Logic, Inc. CODECS WM1811GECS/R

Description
Audio Interface 24 b 80-WCSP (4.16x3.88)
Request a Quote Datasheet
Description
Audio Interface 24 b 80-WCSP (4.16x3.88)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - WM1811GECS/RTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b 80-WCSP (4.16x3.88)

Audio Interface 24 b 80-WCSP (4.16x3.88)

Buy Now Datasheet
Interface Transceiver IC - 716-WM1811GECS/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WM1811GECS/R
Interface Transceiver IC 716-WM1811GECS/R
IC CODEC STEREO MULTI-CH 80BGA Product overview: WM1811GECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM1811GECS/R can be used for catalog matching and distributor lookup.

IC CODEC STEREO MULTI-CH 80BGA Product overview: WM1811GECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM1811GECS/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - WM1811GECS/R - 939012-WM1811GECS/R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM1811GECS/R
939012-WM1811GECS/R
Interface - Interface - CODECs - WM1811GECS/R 939012-WM1811GECS/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939012-WM1811GECS/R Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b - 80-WCSP (4.16x3.88) Package: Reel - TR Package: 80-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-WCSP (4.16x3.88) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: WM1811GECS/RDKR, WM1811GECS/RCT, WM1811GECS/RTR, -WM1811GECS/R

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 939012-WM1811GECS/R
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b - 80-WCSP (4.16x3.88)
Package: Reel - TR
Package: 80-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-WCSP (4.16x3.88)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: WM1811GECS/RDKR, WM1811GECS/RCT, WM1811GECS/RTR, -WM1811GECS/R

Buy Now Datasheet
CODECS - WM1811GECS/R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b 80-WCSP (4.16x3.88)

Audio Interface 24 b 80-WCSP (4.16x3.88)

Buy Now Datasheet
Interface - CODECs - WM1811GECS/R - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM1811GECS/R
Interface - CODECs WM1811GECS/R
IC CODEC STEREO MULTI-CH 80BGA

IC CODEC STEREO MULTI-CH 80BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number WM1811GECS/RTR-ND 716-WM1811GECS/R 939012-WM1811GECS/R WM1811GECS/R WM1811GECS/R
Product Name CODECS Interface Transceiver IC Interface - Interface - CODECs - WM1811GECS/R CODECS Interface - CODECs
Device Type Codec Transceiver Sensor Interface Codec Sensor Interface; Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T5157GSH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Interface - Interface - Modems - ICs and Modules - SI2415-C-FT - 894431-SI2415-C-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers