Cirrus Logic, Inc. TSSOP Interface Transceiver IC CS4270-CZZR

Description
Consumer Circuit, PDSO24, 4.40 MM, LEAD FREE, MO-153, TSSOP-24 Product overview: CS4270-CZZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4270-CZZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer Circuit, PDSO24, 4.40 MM, LEAD FREE, MO-153, TSSOP-24 Product overview: CS4270-CZZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4270-CZZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Interface Transceiver IC - 716-CS4270-CZZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
716-CS4270-CZZR
TSSOP Interface Transceiver IC 716-CS4270-CZZR
Consumer Circuit, PDSO24, 4.40 MM, LEAD FREE, MO-153, TSSOP-24 Product overview: CS4270-CZZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4270-CZZR can be used for catalog matching and distributor lookup.

Consumer Circuit, PDSO24, 4.40 MM, LEAD FREE, MO-153, TSSOP-24 Product overview: CS4270-CZZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4270-CZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - CS4270-CZZR-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 24-TSSOP

Stereo Audio Interface 24 b Serial 24-TSSOP

Buy Now Datasheet
Interface - Interface - CODECs - CS4270-CZZR - 088894-CS4270-CZZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4270-CZZR
088894-CS4270-CZZR
Interface - Interface - CODECs - CS4270-CZZR 088894-CS4270-CZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 088894-CS4270-CZZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 24-TSSOP Analog Supply Voltage: 3.14 V to 5.25 V Digital Supply Voltage: 3.14 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 088894-CS4270-CZZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 3.14 V to 5.25 V
Digital Supply Voltage: 3.14 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS4270-CZZR
Interface - CODECs CS4270-CZZR
Interface - CODECs IC 105dB 192kHz Stereo Codec

Interface - CODECs IC 105dB 192kHz Stereo Codec

Buy Now Datasheet
CODECS - CS4270-CZZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 24-TSSOP

Stereo Audio Interface 24 b Serial 24-TSSOP

Buy Now Datasheet
Interface - CODECs - CS4270-CZZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS4270-CZZR
Interface - CODECs CS4270-CZZR
IC CODEC 24BIT 105DB 24TSSOP

IC CODEC 24BIT 105DB 24TSSOP

Supplier's Site Datasheet
IC CODEC 24BIT 105DB 24TSSOP

IC CODEC 24BIT 105DB 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-CS4270-CZZR CS4270-CZZR-ND 088894-CS4270-CZZR CS4270-CZZR CS4270-CZZR CS4270-CZZR CS4270-CZZR
Product Name TSSOP Interface Transceiver IC CODECS Interface - Interface - CODECs - CS4270-CZZR Interface - CODECs CODECS Interface - CODECs CODECS
Device Type Transceiver Codec Sensor Interface Codec Sensor Interface; Codec Stereo Audio
Features RoHS RoHS RoHS
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers