PCM Codec, 1-Func, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42888-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42888-CQZ can be used for catalog matching and distributor lookup.
Audio Interface 24 b Serial 64-LQFP (10x10)
Win Source Part Number: 1022646-CS42888-CQZ
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 3.14V ~ 5.25V
Voltage - Supply, Digital: 3.14V ~ 5.25V
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105 (Single-Ended)
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-1183,-598-1183,C
Base Product Number: CS42888
Interface - CODECs 4-In 8-Out CODEC 108 dB 192 kHz
IC CODEC 4IN 8OUT 192KHZ 64-LQFP
Audio Interface 24 b Serial 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS42888-CQZ | 598-1183-ND | 1022646-CS42888-CQZ | CS42888-CQZ | CS42888-CQZ | CS42888-CQZ |
| Product Name | Interface Transceiver IC | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface; Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | LQFP | LQFP; 64-LQFP | LQFP-64 | QFP; LQFP; 64-LQFP |