Cirrus Logic, Inc. Interface - Interface - CODECs - CS4244-CNZ CS4244-CNZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771795-CS4244-CNZ Packaging: Tray Type: Audio Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 5 V Resolution (Bits): 24 b Number of ADCs / DACs: 4 / 4 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 109 Family Name: CS4244 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): 821024JG8; 821024PP; 821024PPG; 821054PQF; Introduction Date: April 17, 2009 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771795-CS4244-CNZ Packaging: Tray Type: Audio Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 5 V Resolution (Bits): 24 b Number of ADCs / DACs: 4 / 4 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 109 Family Name: CS4244 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): 821024JG8; 821024PP; 821024PPG; 821054PQF; Introduction Date: April 17, 2009 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS4244-CNZ - 771795-CS4244-CNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4244-CNZ
771795-CS4244-CNZ
Interface - Interface - CODECs - CS4244-CNZ 771795-CS4244-CNZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771795-CS4244-CNZ Packaging: Tray Type: Audio Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 5 V Resolution (Bits): 24 b Number of ADCs / DACs: 4 / 4 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 109 Family Name: CS4244 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): 821024JG8; 821024PP; 821024PPG; 821054PQF; Introduction Date: April 17, 2009 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771795-CS4244-CNZ
Packaging: Tray
Type: Audio
Operating Temperature Range: 0°C ~ 70°C
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Interface: Serial
Voltage - Supply, Digital: 1.8 V ~ 5 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 109
Family Name: CS4244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): 821024JG8; 821024PP; 821024PPG; 821054PQF;
Introduction Date: April 17, 2009
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 598-2339-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 40-QFN (6x6)

Audio Interface 24 b Serial 40-QFN (6x6)

Buy Now Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
716-CS4244-CNZ
QFN Interface Transceiver IC 716-CS4244-CNZ
Consumer Circuit, CMOS, 6 X 6 MM, LEAD FREE, MO-220, QFN-40 Product overview: CS4244-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4244-CNZ can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, 6 X 6 MM, LEAD FREE, MO-220, QFN-40 Product overview: CS4244-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4244-CNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - CS4244-CNZ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS4244-CNZ
Interface - CODECs CS4244-CNZ
IC AUDIO CODEC PCM/TDM 40QFN

IC AUDIO CODEC PCM/TDM 40QFN

Supplier's Site Datasheet
CODECS - CS4244-CNZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 40-QFN (6x6)

Audio Interface 24 b Serial 40-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS4244-CNZ
Interface - CODECs CS4244-CNZ
Interface - CODECs CODEC

Interface - CODECs CODEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771795-CS4244-CNZ 598-2339-ND 716-CS4244-CNZ CS4244-CNZ CS4244-CNZ CS4244-CNZ
Product Name Interface - Interface - CODECs - CS4244-CNZ CODECS QFN Interface Transceiver IC Interface - CODECs CODECS Interface - CODECs
Device Type Sensor Interface Codec Transceiver Sensor Interface; Codec Codec
Supply Voltage Other; 3.3V~ 5V Other; 3.3V, 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers