Cirrus Logic, Inc. 114 dB, 24-Bit, 192 kHz Stereo Codec CS4272

Description
The CS4272 is a high-performance integrated audio codec that performs stereo analog-to-digital and digital/analog conversion of up to 24-bit serial values at sample rates up to 192 kHz. The CS4272 utilizes a differential analog architecture to deliver unmatched analog performance and maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4272 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. The wide dynamic range, negligible distortion and premium sound quality of the CS4272 make it the ideal for applications such as digital mixing consoles, effects processors, DVD recorders, set-top box systems and automotive audio systems. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 114 dB dynamic range -100 dB THD+N Output digital volume control with soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Differential analog architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply Supports direct interface to logic levels from 2.5 V to 5.0 V Footprint-compatible with the CS4271 Package: 28-pin TSSOP; lead-free assembly Consumer and automotive D-grade availability
Datasheet
Description
The CS4272 is a high-performance integrated audio codec that performs stereo analog-to-digital and digital/analog conversion of up to 24-bit serial values at sample rates up to 192 kHz. The CS4272 utilizes a differential analog architecture to deliver unmatched analog performance and maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4272 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. The wide dynamic range, negligible distortion and premium sound quality of the CS4272 make it the ideal for applications such as digital mixing consoles, effects processors, DVD recorders, set-top box systems and automotive audio systems. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 114 dB dynamic range -100 dB THD+N Output digital volume control with soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Differential analog architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply Supports direct interface to logic levels from 2.5 V to 5.0 V Footprint-compatible with the CS4271 Package: 28-pin TSSOP; lead-free assembly Consumer and automotive D-grade availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 24-Bit, 192 kHz Stereo Codec - CS4272 - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 24-Bit, 192 kHz Stereo Codec
CS4272
114 dB, 24-Bit, 192 kHz Stereo Codec CS4272
The CS4272 is a high-performance integrated audio codec that performs stereo analog-to-digital and digital/analog conversion of up to 24-bit serial values at sample rates up to 192 kHz. The CS4272 utilizes a differential analog architecture to deliver unmatched analog performance and maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4272 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. The wide dynamic range, negligible distortion and premium sound quality of the CS4272 make it the ideal for applications such as digital mixing consoles, effects processors, DVD recorders, set-top box systems and automotive audio systems. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 114 dB dynamic range -100 dB THD+N Output digital volume control with soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Differential analog architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply Supports direct interface to logic levels from 2.5 V to 5.0 V Footprint-compatible with the CS4271 Package: 28-pin TSSOP; lead-free assembly Consumer and automotive D-grade availability

The CS4272 is a high-performance integrated audio codec that performs stereo analog-to-digital and digital/analog conversion of up to 24-bit serial values at sample rates up to 192 kHz. The CS4272 utilizes a differential analog architecture to deliver unmatched analog performance and maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4272 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. The wide dynamic range, negligible distortion and premium sound quality of the CS4272 make it the ideal for applications such as digital mixing consoles, effects processors, DVD recorders, set-top box systems and automotive audio systems.

Features

  • Complete stereo codec
  • 24-bit conversion
  • System sampling rates up to 192 kHz
  • 114 dB dynamic range
  • -100 dB THD+N
  • Output digital volume control with soft ramp
  • Low-latency digital filter
  • Selectable digital filter response
  • High-pass filter or DC offset calibration
  • Differential analog architecture
  • On-chip oscillator
  • Supports master or slave mode operations
  • 5 V analog power supply
  • 3.3 V or 5 V digital power supply
  • Supports direct interface to logic levels from 2.5 V to 5.0 V
  • Footprint-compatible with the CS4271
  • Package: 28-pin TSSOP; lead-free assembly
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4272
Product Name 114 dB, 24-Bit, 192 kHz Stereo Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - LM4545VH - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 7097913 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details