Cirrus Logic, Inc. Interface - Interface - Encoders, Decoders, Converters - CS493105-CLZ CS493105-CLZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 134598-CS493105-CLZ Packaging: Tube/Rail Type: Audio Decoder Applications: DVD Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Analog Supply Voltage: 2.37 V to 2.63 V Digital Supply Voltage: 2.37 V to 2.63 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 134598-CS493105-CLZ Packaging: Tube/Rail Type: Audio Decoder Applications: DVD Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Analog Supply Voltage: 2.37 V to 2.63 V Digital Supply Voltage: 2.37 V to 2.63 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - CS493105-CLZ - 134598-CS493105-CLZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - CS493105-CLZ
134598-CS493105-CLZ
Interface - Interface - Encoders, Decoders, Converters - CS493105-CLZ 134598-CS493105-CLZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 134598-CS493105-CLZ Packaging: Tube/Rail Type: Audio Decoder Applications: DVD Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Analog Supply Voltage: 2.37 V to 2.63 V Digital Supply Voltage: 2.37 V to 2.63 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 134598-CS493105-CLZ
Packaging: Tube/Rail
Type: Audio Decoder
Applications: DVD
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Analog Supply Voltage: 2.37 V to 2.63 V
Digital Supply Voltage: 2.37 V to 2.63 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-CS493105-CLZ
Interface Transceiver IC 709-CS493105-CLZ
Consumer Circuit, CMOS, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: CS493105-CLZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CS493105-CLZ can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: CS493105-CLZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CS493105-CLZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - CS493105-CLZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
CS493105-CLZ
Encoders, Decoders, Converters CS493105-CLZ
Audio Decoder IC DVD 44-PLCC

Audio Decoder IC DVD 44-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CS493105-CLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
CS493105-CLZ
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters CS493105-CLZ
IC DECODER AUD MULTI STD 44PLCC

IC DECODER AUD MULTI STD 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 134598-CS493105-CLZ 709-CS493105-CLZ CS493105-CLZ CS493105-CLZ
Product Name Interface - Interface - Encoders, Decoders, Converters - CS493105-CLZ Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type PLCC; 44-PLCC LCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI32177-B-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers