Cirrus Logic, Inc. Four/Six Channel, 108 dB TDM Codec CS42432

Description
The CS42432 is a highly integrated audio codec featuring advanced multichannel surround sound performance for entry- and mid-level audio products. This IC includes four single-ended or differential inputs and six single-ended or differential outputs. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. This IC features six D/A converters that support sample rates up to 192 kHz and provide a dynamic range of up to 108 dB. Each DAC channel provides digital volume control and can operate with differential or single-ended outputs. The four A/D converters also support sample rates up to 192 kHz and provide a dynamic range of up to 105 dB. Digital volume control is provided for each A/D converter, with selectable overflow detection. All of the on-chip converters utilize multi-bit Delta-Sigma modulators to lower out-of-band noise and improve performance. Also included are separate control port and serial port supplies for a glueless interface to DSPs. Features Four 24-bit A/D converters and six 24-bit D/A converters System sampling rates up to 192 kHz A/D converter dynamic range 105 dB differential 102 dB single-ended D/A converter dynamic range 108 dB differential 105 dB single-ended THD+N (A/D and D/A converters) -98 dB differential -95 dB single-ended A/D input mux – single-ended mode Programmable A/D converter high-pass filter for DC offset calibration Compatible with industry-standard TDM serial interface Auxiliary input source for additional external A/D or S/PDIF receiver Logarithmic digital volume control I²C/SPI host control port Support for logic levels between 1.8 V and 5 V 3.3 V or 5 V analog power supply 3.3 V digital supply Package: 52-pin MQFP; lead-free assembly Consumer and automotive D-grade availability
Datasheet
Description
The CS42432 is a highly integrated audio codec featuring advanced multichannel surround sound performance for entry- and mid-level audio products. This IC includes four single-ended or differential inputs and six single-ended or differential outputs. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. This IC features six D/A converters that support sample rates up to 192 kHz and provide a dynamic range of up to 108 dB. Each DAC channel provides digital volume control and can operate with differential or single-ended outputs. The four A/D converters also support sample rates up to 192 kHz and provide a dynamic range of up to 105 dB. Digital volume control is provided for each A/D converter, with selectable overflow detection. All of the on-chip converters utilize multi-bit Delta-Sigma modulators to lower out-of-band noise and improve performance. Also included are separate control port and serial port supplies for a glueless interface to DSPs. Features Four 24-bit A/D converters and six 24-bit D/A converters System sampling rates up to 192 kHz A/D converter dynamic range 105 dB differential 102 dB single-ended D/A converter dynamic range 108 dB differential 105 dB single-ended THD+N (A/D and D/A converters) -98 dB differential -95 dB single-ended A/D input mux – single-ended mode Programmable A/D converter high-pass filter for DC offset calibration Compatible with industry-standard TDM serial interface Auxiliary input source for additional external A/D or S/PDIF receiver Logarithmic digital volume control I²C/SPI host control port Support for logic levels between 1.8 V and 5 V 3.3 V or 5 V analog power supply 3.3 V digital supply Package: 52-pin MQFP; lead-free assembly Consumer and automotive D-grade availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four/Six Channel, 108 dB TDM Codec - CS42432 - Cirrus Logic, Inc.
Austin, TX, USA
Four/Six Channel, 108 dB TDM Codec
CS42432
Four/Six Channel, 108 dB TDM Codec CS42432
The CS42432 is a highly integrated audio codec featuring advanced multichannel surround sound performance for entry- and mid-level audio products. This IC includes four single-ended or differential inputs and six single-ended or differential outputs. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. This IC features six D/A converters that support sample rates up to 192 kHz and provide a dynamic range of up to 108 dB. Each DAC channel provides digital volume control and can operate with differential or single-ended outputs. The four A/D converters also support sample rates up to 192 kHz and provide a dynamic range of up to 105 dB. Digital volume control is provided for each A/D converter, with selectable overflow detection. All of the on-chip converters utilize multi-bit Delta-Sigma modulators to lower out-of-band noise and improve performance. Also included are separate control port and serial port supplies for a glueless interface to DSPs. Features Four 24-bit A/D converters and six 24-bit D/A converters System sampling rates up to 192 kHz A/D converter dynamic range 105 dB differential 102 dB single-ended D/A converter dynamic range 108 dB differential 105 dB single-ended THD+N (A/D and D/A converters) -98 dB differential -95 dB single-ended A/D input mux – single-ended mode Programmable A/D converter high-pass filter for DC offset calibration Compatible with industry-standard TDM serial interface Auxiliary input source for additional external A/D or S/PDIF receiver Logarithmic digital volume control I²C/SPI host control port Support for logic levels between 1.8 V and 5 V 3.3 V or 5 V analog power supply 3.3 V digital supply Package: 52-pin MQFP; lead-free assembly Consumer and automotive D-grade availability

The CS42432 is a highly integrated audio codec featuring advanced multichannel surround sound performance for entry- and mid-level audio products. This IC includes four single-ended or differential inputs and six single-ended or differential outputs. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. This IC features six D/A converters that support sample rates up to 192 kHz and provide a dynamic range of up to 108 dB. Each DAC channel provides digital volume control and can operate with differential or single-ended outputs. The four A/D converters also support sample rates up to 192 kHz and provide a dynamic range of up to 105 dB. Digital volume control is provided for each A/D converter, with selectable overflow detection. All of the on-chip converters utilize multi-bit Delta-Sigma modulators to lower out-of-band noise and improve performance. Also included are separate control port and serial port supplies for a glueless interface to DSPs.

Features

  • Four 24-bit A/D converters and six 24-bit D/A converters
  • System sampling rates up to 192 kHz
  • A/D converter dynamic range
    • 105 dB differential
    • 102 dB single-ended
  • D/A converter dynamic range
    • 108 dB differential
    • 105 dB single-ended
  • THD+N (A/D and D/A converters)
    • -98 dB differential
    • -95 dB single-ended
  • A/D input mux – single-ended mode
  • Programmable A/D converter high-pass filter for DC offset calibration
  • Compatible with industry-standard TDM serial interface
  • Auxiliary input source for additional external A/D or S/PDIF receiver
  • Logarithmic digital volume control
  • I²C/SPI host control port
  • Support for logic levels between 1.8 V and 5 V
  • 3.3 V or 5 V analog power supply
  • 3.3 V digital supply
  • Package: 52-pin MQFP; lead-free assembly
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS42432
Product Name Four/Six Channel, 108 dB TDM Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers