Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 809842-CS8406-CSZR
Packaging: Reel
Specifications: 8kHz ~ 192kHz
Applications: Digital Audio Interfacing
Function: Audio Transmitter
Interface: I2C, SPI
Number of Channels: 2
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 5V
Part Number Series: CS8406
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 809842-CS8406-CSZR |
| Product Name | Audio Special Purpose - CS8406-CSZR |
| Device Type | Sensor Interface; Transmitter |