Cirrus Logic, Inc. 108 dB, 192 kHz 4-in, 8-out Multi-channel Codec CS42888

Description
The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in a 64-pin LQFP package. Four fully differential, or single-ended, inputs are available on stereo ADC1 and ADC2. Digital volume control is provided for each ADC channel, with selectable overflow detection. All eight DAC channels provide digital volume control and can operate with differential or single-ended outputs. An auxiliary serial input is available for an additional two channels of PCM data. The CS42888 is available in a 64-pin LQFP package in Commercial (-10° to +70°) and Automotive (-40° to +105°) grades. The CDB42448 Customer Demonstration board is also available for device evaluation and implementation suggestions. The CS42888 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as A/V receivers, DVD receivers, and automotive audio systems. Features Four 24-bit A/D, eight 24-bit D/A converters ADC dynamic range 105 dB differential 102 dB single-ended DAC dynamic range 108 dB differential 105 dB single-ended ADC/DAC THD+N -98 dB differential -95 dB single-ended Compatible with industry-standard Time Division Multiplexed (TDM) serial interface System sampling rates up to 192 kHz Programmable ADC high-pass filter for DC offset calibration Logarithmic digital volume control I²C® & SPI™ host control port Supports logic levels between 5 V and 1.8 V Popguard® technology
Datasheet
Description
The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in a 64-pin LQFP package. Four fully differential, or single-ended, inputs are available on stereo ADC1 and ADC2. Digital volume control is provided for each ADC channel, with selectable overflow detection. All eight DAC channels provide digital volume control and can operate with differential or single-ended outputs. An auxiliary serial input is available for an additional two channels of PCM data. The CS42888 is available in a 64-pin LQFP package in Commercial (-10° to +70°) and Automotive (-40° to +105°) grades. The CDB42448 Customer Demonstration board is also available for device evaluation and implementation suggestions. The CS42888 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as A/V receivers, DVD receivers, and automotive audio systems. Features Four 24-bit A/D, eight 24-bit D/A converters ADC dynamic range 105 dB differential 102 dB single-ended DAC dynamic range 108 dB differential 105 dB single-ended ADC/DAC THD+N -98 dB differential -95 dB single-ended Compatible with industry-standard Time Division Multiplexed (TDM) serial interface System sampling rates up to 192 kHz Programmable ADC high-pass filter for DC offset calibration Logarithmic digital volume control I²C® & SPI™ host control port Supports logic levels between 5 V and 1.8 V Popguard® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
108 dB, 192 kHz 4-in, 8-out Multi-channel Codec - CS42888 - Cirrus Logic, Inc.
Austin, TX, USA
108 dB, 192 kHz 4-in, 8-out Multi-channel Codec
CS42888
108 dB, 192 kHz 4-in, 8-out Multi-channel Codec CS42888
The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in a 64-pin LQFP package. Four fully differential, or single-ended, inputs are available on stereo ADC1 and ADC2. Digital volume control is provided for each ADC channel, with selectable overflow detection. All eight DAC channels provide digital volume control and can operate with differential or single-ended outputs. An auxiliary serial input is available for an additional two channels of PCM data. The CS42888 is available in a 64-pin LQFP package in Commercial (-10° to +70°) and Automotive (-40° to +105°) grades. The CDB42448 Customer Demonstration board is also available for device evaluation and implementation suggestions. The CS42888 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as A/V receivers, DVD receivers, and automotive audio systems. Features Four 24-bit A/D, eight 24-bit D/A converters ADC dynamic range 105 dB differential 102 dB single-ended DAC dynamic range 108 dB differential 105 dB single-ended ADC/DAC THD+N -98 dB differential -95 dB single-ended Compatible with industry-standard Time Division Multiplexed (TDM) serial interface System sampling rates up to 192 kHz Programmable ADC high-pass filter for DC offset calibration Logarithmic digital volume control I²C® & SPI™ host control port Supports logic levels between 5 V and 1.8 V Popguard® technology

The CS42888 audio codec provides four multi-bit analog-to-digital and eight multi-bit digital-to-analog Delta Sigma converters. The codec is capable of operation with either differential or single-ended inputs and outputs, in a 64-pin LQFP package. Four fully differential, or single-ended, inputs are available on stereo ADC1 and ADC2. Digital volume control is provided for each ADC channel, with selectable overflow detection. All eight DAC channels provide digital volume control and can operate with differential or single-ended outputs. An auxiliary serial input is available for an additional two channels of PCM data. The CS42888 is available in a 64-pin LQFP package in Commercial (-10° to +70°) and Automotive (-40° to +105°) grades. The CDB42448 Customer Demonstration board is also available for device evaluation and implementation suggestions. The CS42888 is ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as A/V receivers, DVD receivers, and automotive audio systems.

Features

  • Four 24-bit A/D, eight 24-bit D/A converters
  • ADC dynamic range
    • 105 dB differential
    • 102 dB single-ended
  • DAC dynamic range
    • 108 dB differential
    • 105 dB single-ended
  • ADC/DAC THD+N
    • -98 dB differential
    • -95 dB single-ended
  • Compatible with industry-standard Time Division Multiplexed (TDM) serial interface
  • System sampling rates up to 192 kHz
  • Programmable ADC high-pass filter for DC offset calibration
  • Logarithmic digital volume control
  • I²C® & SPI™ host control port
  • Supports logic levels between 5 V and 1.8 V
  • Popguard® technology
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS42888
Product Name 108 dB, 192 kHz 4-in, 8-out Multi-channel Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Quad Interface Transceiver IC - 704-74ABT125DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 14 #
View Details
2 suppliers
Buffers - 1658519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 716-PCM2912AE4PJTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
2 suppliers