Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 939019-WM8750CBLGEFL
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 24 b - 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: WM8750
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCM Codec, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VHHD-5, QFN-32 Product overview: WM8750CBLGEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8750CBLGEFL can be used for catalog matching and distributor lookup.
IC CODEC STEREO PORTABLE 32QFN
Stereo Audio Interface 24 b 32-QFN (5x5)
Interface - CODECs Stereo CODEC w/ HP and Speaker
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 939019-WM8750CBLGEFL | 716-WM8750CBLGEFL | WM8750CBLGEFL | WM8750CBLGEFL | WM8750CBLGEFL | WM8750CBLGEFL |
| Product Name | Interface - Interface - CODECs - WM8750CBLGEFL | QFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Stereo Audio | Sensor Interface; Codec | Codec |