Cirrus Logic, Inc. 96 kHz Interface Transceiver IC CS4228-KS

Description
24-Bit, 96 kHz Surround Sound Codec / 24-BIT, 96 KHZ SURROUND SOUND CODEC Product overview: CS4228-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96 kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228-KS can be used for catalog matching and distributor lookup.
Request a Quote
Description
24-Bit, 96 kHz Surround Sound Codec / 24-BIT, 96 KHZ SURROUND SOUND CODEC Product overview: CS4228-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96 kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228-KS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
96 kHz Interface Transceiver IC - 716-CS4228-KS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
96 kHz Interface Transceiver IC
716-CS4228-KS
96 kHz Interface Transceiver IC 716-CS4228-KS
24-Bit, 96 kHz Surround Sound Codec / 24-BIT, 96 KHZ SURROUND SOUND CODEC Product overview: CS4228-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96 kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228-KS can be used for catalog matching and distributor lookup.

24-Bit, 96 kHz Surround Sound Codec / 24-BIT, 96 KHZ SURROUND SOUND CODEC Product overview: CS4228-KS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96 kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228-KS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 716-CS4228-KS
Product Name 96 kHz Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details