Audio Interface 24 b Serial 40-QFN (6x6)
IC AUDIO CODEC PCM/TDM 40QFN
IC AUDIO CODEC PCM/TDM 40QFN
Audio Interface 24 b Serial 40-QFN (6x6)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS4244-CNZR-ND | CS4244-CNZR | CS4244-CNZR | CS4244-CNZR | CS4244-CNZR |
| Product Name | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Technology | Serial | Serial | |||
| Device Type | Codec | Sensor Interface; Codec | Audio | Codec | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad |