Cirrus Logic, Inc. Audio Codec ‘97 CS4299

Description
The CS4299 audio codec is an AC ‘97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4299 enables the design of PC 99-compliant desktop, portable and entertainment PCs. Coupling the CS4299 with a PCI audio accelerator or core logic supporting the AC ‘97 interface implements a cost-effective, superior-quality audio solution. The CS4299 surpasses PC 99 and AC ‘97 2.1 audio quality standards. Windows® XP and 2000 drivers are available. Features AC ‘97 2.1-compliant Meets or exceeds the Microsoft® PC 99 audio performance requirements Industry-leading mixed-signal technology 20-bit stereo D/A converter; 18-bit stereo A/D converter Sample-rate converters Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO and AUX Two analog, line-level mono inputs: modem and internal PC beep Dual stereo line-level outputs: LINE_OUT and ALT_LINE_OUT Dual microphone inputs High-quality, pseudo-differential CD input S/PDIF digital audio output 3D stereo enhancement Extensive power-management support Package: 48-pin TQFP; lead-free assembly
Datasheet
Description
The CS4299 audio codec is an AC ‘97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4299 enables the design of PC 99-compliant desktop, portable and entertainment PCs. Coupling the CS4299 with a PCI audio accelerator or core logic supporting the AC ‘97 interface implements a cost-effective, superior-quality audio solution. The CS4299 surpasses PC 99 and AC ‘97 2.1 audio quality standards. Windows® XP and 2000 drivers are available. Features AC ‘97 2.1-compliant Meets or exceeds the Microsoft® PC 99 audio performance requirements Industry-leading mixed-signal technology 20-bit stereo D/A converter; 18-bit stereo A/D converter Sample-rate converters Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO and AUX Two analog, line-level mono inputs: modem and internal PC beep Dual stereo line-level outputs: LINE_OUT and ALT_LINE_OUT Dual microphone inputs High-quality, pseudo-differential CD input S/PDIF digital audio output 3D stereo enhancement Extensive power-management support Package: 48-pin TQFP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Codec ‘97 - CS4299 - Cirrus Logic, Inc.
Austin, TX, USA
Audio Codec ‘97
CS4299
Audio Codec ‘97 CS4299
The CS4299 audio codec is an AC ‘97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4299 enables the design of PC 99-compliant desktop, portable and entertainment PCs. Coupling the CS4299 with a PCI audio accelerator or core logic supporting the AC ‘97 interface implements a cost-effective, superior-quality audio solution. The CS4299 surpasses PC 99 and AC ‘97 2.1 audio quality standards. Windows® XP and 2000 drivers are available. Features AC ‘97 2.1-compliant Meets or exceeds the Microsoft® PC 99 audio performance requirements Industry-leading mixed-signal technology 20-bit stereo D/A converter; 18-bit stereo A/D converter Sample-rate converters Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO and AUX Two analog, line-level mono inputs: modem and internal PC beep Dual stereo line-level outputs: LINE_OUT and ALT_LINE_OUT Dual microphone inputs High-quality, pseudo-differential CD input S/PDIF digital audio output 3D stereo enhancement Extensive power-management support Package: 48-pin TQFP; lead-free assembly

The CS4299 audio codec is an AC ‘97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4299 enables the design of PC 99-compliant desktop, portable and entertainment PCs. Coupling the CS4299 with a PCI audio accelerator or core logic supporting the AC ‘97 interface implements a cost-effective, superior-quality audio solution. The CS4299 surpasses PC 99 and AC ‘97 2.1 audio quality standards. Windows® XP and 2000 drivers are available.

Features

  • AC ‘97 2.1-compliant
  • Meets or exceeds the Microsoft® PC 99 audio performance requirements
  • Industry-leading mixed-signal technology
  • 20-bit stereo D/A converter; 18-bit stereo A/D converter
  • Sample-rate converters
  • Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO and AUX
  • Two analog, line-level mono inputs: modem and internal PC beep
  • Dual stereo line-level outputs: LINE_OUT and ALT_LINE_OUT
  • Dual microphone inputs
  • High-quality, pseudo-differential CD input
  • S/PDIF digital audio output
  • 3D stereo enhancement
  • Extensive power-management support
  • Package: 48-pin TQFP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4299
Product Name Audio Codec ‘97
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1897968 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details