Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036500-WM8510GEDS/RV
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Family Name: WM8510
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 1.71 V to 3.6 V
Digital Supply Voltage: 2.5 V to 3.6 V
Alternative Parts (Cross-Reference): STw5095T; STW5095; AD74111YRU-REEL;
Introduction Date: September 18, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
PCM Codec, A/MU-Law, 1-Func, CMOS, PDSO28, 10.20 X 5.30 MM, 1.75 MM HEIGHT, LEAD FREE, MO-150AH, SSOP-28 Product overview: WM8510GEDS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8510GEDS/RV can be used for catalog matching and distributor lookup.
IC CODEC MONO SPEAKER DVR 28SSOP
Audio Interface 24 b Serial 28-SSOP
Interface - CODECs VolP MONO CODEC 28-pin
IC CODEC MONO SPEAKER DVR 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036500-WM8510GEDS/RV | 716-WM8510GEDS/RV | WM8510GEDS/RV | WM8510GEDS/RV | WM8510GEDS/RV | WM8510GEDS/RV |
| Product Name | Interface - Interface - CODECs - WM8510GEDS/RV | SSOP Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Audio | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; 28-SSOP | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP-28 |