Stereo Audio Interface 24 b Serial 28-TSSOP
24-Bit 192kHz Stereo Audio Codec, 114dB SNR, TSSOP-28 Product overview: CS4272-DZZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4272-DZZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163146-CS4272-DZZ
Packaging: Tray
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.1 V ~ 5.25 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 114
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): 92HD87B3X5NDGXRAX; 92HD87B1X5NDGXRAX; 92HD87B1X5NDGXTBX;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC CODEC 24BIT 114DB 28-TSSOP
IC CODEC 24BIT 114DB 28-TSSOP
Interface - CODECs Stereo Audio CODEC 114 dB 192 kHz
Stereo Audio Interface 24 b Serial 28-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-CS4272-DZZ-ND | 716-CS4272-DZZ | 1163146-CS4272-DZZ | CS4272-DZZ | CS4272-DZZ | CS4272-DZZ | CS4272-DZZ |
| Product Name | CODECS | 192kHz TSSOP Interface Transceiver IC | Interface - Interface - CODECs - CS4272-DZZ | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Technology | Serial | Serial | |||||
| Device Type | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Stereo Audio | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |