Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 805091-CS47024C-CQZR
Packaging: Reel
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: I2C, SPI
Clock Rate: 150MHz
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Supplier Device Package: 100-LQFP (16x16)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: CS47024
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 805091-CS47024C-CQZR |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZR |
| Device Type | Sensor Interface |