Cirrus Logic, Inc. Interface Transceiver IC WM8595G

Description
IC CODEC AUDIO TRANSCEIVER Product overview: WM8595G from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8595G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC AUDIO TRANSCEIVER Product overview: WM8595G from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8595G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-WM8595G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WM8595G
Interface Transceiver IC 716-WM8595G
IC CODEC AUDIO TRANSCEIVER Product overview: WM8595G from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8595G can be used for catalog matching and distributor lookup.

IC CODEC AUDIO TRANSCEIVER Product overview: WM8595G from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8595G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - WM8595G - 410913-WM8595G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8595G
410913-WM8595G
Interface - Interface - CODECs - WM8595G 410913-WM8595G
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 410913-WM8595G Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 96 / 100 Dynamic Range, ADCs / DACs (db) Typ: 96 / 100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 2.97 V to 3.6 V Digital Supply Voltage: 2.97 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 410913-WM8595G
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 96 / 100
Dynamic Range, ADCs / DACs (db) Typ: 96 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Analog Supply Voltage: 2.97 V to 3.6 V
Digital Supply Voltage: 2.97 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-WM8595G 410913-WM8595G
Product Name Interface Transceiver IC Interface - Interface - CODECs - WM8595G
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers