Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 050467-CS42L51-CNZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 98 / 98
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 32-QFN Exposed Pad (5x5)
Analog Supply Voltage: 1.8V, 2.5V
Digital Supply Voltage: 1.8V, 2.5V
Alternative Parts (Cross-Reference): CS42L51-CNZ; CS42L51-DNZR; CS42L51-DNZ;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b PCM Audio Interface 32-QFN-EP (5x5)
Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS42L51-CNZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L51-CNZR can be used for catalog matching and distributor lookup.
IC CODEC LOW-V 24BIT 32-QFP
Interface - CODECs IC LV Stereo Codec F/Digital Audio Apps
IC CODEC LOW-V 24BIT 32-QFP
Stereo Audio Interface 24 b PCM Audio Interface 32-QFN-EP (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 050467-CS42L51-CNZR | CS42L51-CNZR-ND | 716-CS42L51-CNZR | CS42L51-CNZR | CS42L51-CNZR | CS42L51-CNZR | CS42L51-CNZR |
| Product Name | Interface - Interface - CODECs - CS42L51-CNZR | CODECS | QFN Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Stereo Audio | Codec | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | 32-QFN Exposed Pad (5x5) | QFP; 32-QFP | QFN | QFN-32 | QFP; 32-QFP | QFP; 32-QFP | |
| Technology | PCM | PCM Audio Interface |