Cirrus Logic, Inc. 100/90 dB Stereo Codec WM8734

Description
The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and DACs are used with oversampling digital interpolation and decimation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8 kHz to 96 kHz are supported. Stereo audio line level outputs are provided along with anti-thump mute and power up/down circuitry. The device is controlled via a two- or three- wire serial interface. The interface provides access to all features including level controls, mutes, de-emphasis and power management facilities. Features Audio performance 90 dB SNR (‘A’ weighted @ 48 kHz) ADC 100 dB SNR (‘A’ weighted @ 48 kHz) DAC 2.7 - 3.6 V digital supply operation 2.7 - 3.6 V analog supply operation ADC and DAC sampling frequency: 8 kHz - 96 kHz Selectable ADC high pass filter 2 or three-wire MPU serial control interface Programmable audio data interface modes I²S, left, right justified or DSP 6/20/24/32 bit word lengths Master or slave clocking mode Stereo audio inputs and outputs 20-lead SSOP package
Datasheet
Description
The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and DACs are used with oversampling digital interpolation and decimation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8 kHz to 96 kHz are supported. Stereo audio line level outputs are provided along with anti-thump mute and power up/down circuitry. The device is controlled via a two- or three- wire serial interface. The interface provides access to all features including level controls, mutes, de-emphasis and power management facilities. Features Audio performance 90 dB SNR (‘A’ weighted @ 48 kHz) ADC 100 dB SNR (‘A’ weighted @ 48 kHz) DAC 2.7 - 3.6 V digital supply operation 2.7 - 3.6 V analog supply operation ADC and DAC sampling frequency: 8 kHz - 96 kHz Selectable ADC high pass filter 2 or three-wire MPU serial control interface Programmable audio data interface modes I²S, left, right justified or DSP 6/20/24/32 bit word lengths Master or slave clocking mode Stereo audio inputs and outputs 20-lead SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100/90 dB Stereo Codec - WM8734 - Cirrus Logic, Inc.
Austin, TX, USA
100/90 dB Stereo Codec
WM8734
100/90 dB Stereo Codec WM8734
The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and DACs are used with oversampling digital interpolation and decimation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8 kHz to 96 kHz are supported. Stereo audio line level outputs are provided along with anti-thump mute and power up/down circuitry. The device is controlled via a two- or three- wire serial interface. The interface provides access to all features including level controls, mutes, de-emphasis and power management facilities. Features Audio performance 90 dB SNR (‘A’ weighted @ 48 kHz) ADC 100 dB SNR (‘A’ weighted @ 48 kHz) DAC 2.7 - 3.6 V digital supply operation 2.7 - 3.6 V analog supply operation ADC and DAC sampling frequency: 8 kHz - 96 kHz Selectable ADC high pass filter 2 or three-wire MPU serial control interface Programmable audio data interface modes I²S, left, right justified or DSP 6/20/24/32 bit word lengths Master or slave clocking mode Stereo audio inputs and outputs 20-lead SSOP package

The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and DACs are used with oversampling digital interpolation and decimation filters. Digital audio input word lengths from 16-32 bits and sampling rates from 8 kHz to 96 kHz are supported. Stereo audio line level outputs are provided along with anti-thump mute and power up/down circuitry. The device is controlled via a two- or three- wire serial interface. The interface provides access to all features including level controls, mutes, de-emphasis and power management facilities.

Features

  • Audio performance
    • 90 dB SNR (‘A’ weighted @ 48 kHz) ADC
    • 100 dB SNR (‘A’ weighted @ 48 kHz) DAC
    • 2.7 - 3.6 V digital supply operation
    • 2.7 - 3.6 V analog supply operation
  • ADC and DAC sampling frequency: 8 kHz - 96 kHz
  • Selectable ADC high pass filter
  • 2 or three-wire MPU serial control interface
  • Programmable audio data interface modes
    • I²S, left, right justified or DSP
    • 6/20/24/32 bit word lengths
    • Master or slave clocking mode
  • Stereo audio inputs and outputs
  • 20-lead SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8734
Product Name 100/90 dB Stereo Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923166 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
20BIT Interface Transceiver IC - 704-74ALVT16827DL,518 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Telecom - SI3066-B-FTR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details