Audio Interface 24 b Serial 64-LQFP (10x10)
Consumer Circuit, CMOS, PQFP64, LEAD FREE, MS-026, LQFP-64 Product overview: CS42418-DQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42418-DQZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 995992-CS42418-DQZ
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.13V ~ 5.25V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 110
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: -598-1605
Base Product Number: CS42418
Product Status: Obsolete
IC CODEC 8CH 110DB 192KHZ 64LQFP
Audio Interface 24 b Serial 64-LQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS42418-DQZ-ND | 716-CS42418-DQZ | 995992-CS42418-DQZ | CS42418-DQZ | CS42418-DQZ |
| Product Name | CODECS | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS |
| Technology | Serial | Serial | |||
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Sensor Interface; Codec | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP; 64-LQFP | LQFP | QFP; LQFP; 64-LQFP |