Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 903260-WM5102SECS/R
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b SLIMbus 137-WCSP (5.4x5.43)
Package: Reel - TR
Package: 137-UFBGA, WCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 137-WCSP (5.4x5.43)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-2341-6, 598-2341-2, -WM5102SECS/R, 598-2341-1
Consumer Circuit, CMOS, PBGA137, 5.403 X 5.428 MM, 0.574 MM HEIGHT, 0.40 MM PITCH, LEAD FREE, MO-211-C, WCSP-137 Product overview: WM5102SECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM5102SECS/R can be used for catalog matching and distributor lookup.
IC CODEC AUDIO HUB W/DSP 137WCSP
Interface - CODECs IC Multimedia CODEC
Audio Interface 24 b SLIMbus 137-WCSP (5.4x5.43)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 903260-WM5102SECS/R | 716-WM5102SECS/R | WM5102SECS/R | WM5102SECS/R | WM5102SECS/R |
| Product Name | Interface - Interface - CODECs - WM5102SECS/R | Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 137-WCSP (5.4x5.43) | BGA; CSP; 137-UFBGA, WCSP |