Cirrus Logic, Inc. Smart Codec with Voice Processor DSP WM5102

Description
The WM5102 is a highly integrated, low power, digital core audio system that provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully-flexible, all-digital audio mixing and routing engine with sample rate converters, for wide use-case flexibility. The programmable DSP supports a range of audio processing software packages (supplied separately), or user-programmed solutions can also be supported. Fixed-function signal processing blocks include filters, EQ, dynamics processors and sample rate converters. Features Smart codec with integrated voice processor DSP Programmable DSP capability for audio processing Fixed function signal processing functions Wind noise, sidetone and other programmable filters Dynamic Range Control, Fully parametric EQs Tone, Noise, PWM, Haptic control signal generators Multi-channel asynchronous sample rate conversion Integrated 6/7 channel 24-bit hi-fi audio hub codec 6 ADCs, 96 dB SNR microphone input (48kHz) 7 DACs, 113 dB SNR headphone playback (48kHz) Audio inputs Up to 6 analog or digital microphone inputs Single-ended or differential mic/line inputs Multi-purpose headphone / earpiece / line output drivers 2 stereo output paths 29mW into 32ω load at 0.1% THD+N 100mW into 32ω BTL load at 5% THD+N 6.5mW typical headphone playback power consumption Pop suppression functions 2.3µVRMS noise floor (A-weighted) Mono BTL earpiece output driver 2 x 2W stereo Class D speaker output drivers Direct drive of external haptics vibe actuators Two-channel digital speaker (PDM) interface SLIMbus® audio and control interface 3 full digital audio interfaces Standard sample rates from 4kHz up to 192kHz Ultrasonic accessory function support TDM support on all AIFs 8 channel input and output on AIF1 Flexible clocking, derived from MCLKn, BCLKn or SLIMbus 2 low-power FLLs support reference clocks down to 32kHz Advanced accessory detection functions Low-power standby mode and configurable wake-up Configurable functions on 5 GPIO pins Integrated LDO regulators and charge pumps Support for single 1.8V supply operation Small W-CSP package, 0.4mm pitch
Datasheet
Description
The WM5102 is a highly integrated, low power, digital core audio system that provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully-flexible, all-digital audio mixing and routing engine with sample rate converters, for wide use-case flexibility. The programmable DSP supports a range of audio processing software packages (supplied separately), or user-programmed solutions can also be supported. Fixed-function signal processing blocks include filters, EQ, dynamics processors and sample rate converters. Features Smart codec with integrated voice processor DSP Programmable DSP capability for audio processing Fixed function signal processing functions Wind noise, sidetone and other programmable filters Dynamic Range Control, Fully parametric EQs Tone, Noise, PWM, Haptic control signal generators Multi-channel asynchronous sample rate conversion Integrated 6/7 channel 24-bit hi-fi audio hub codec 6 ADCs, 96 dB SNR microphone input (48kHz) 7 DACs, 113 dB SNR headphone playback (48kHz) Audio inputs Up to 6 analog or digital microphone inputs Single-ended or differential mic/line inputs Multi-purpose headphone / earpiece / line output drivers 2 stereo output paths 29mW into 32ω load at 0.1% THD+N 100mW into 32ω BTL load at 5% THD+N 6.5mW typical headphone playback power consumption Pop suppression functions 2.3µVRMS noise floor (A-weighted) Mono BTL earpiece output driver 2 x 2W stereo Class D speaker output drivers Direct drive of external haptics vibe actuators Two-channel digital speaker (PDM) interface SLIMbus® audio and control interface 3 full digital audio interfaces Standard sample rates from 4kHz up to 192kHz Ultrasonic accessory function support TDM support on all AIFs 8 channel input and output on AIF1 Flexible clocking, derived from MCLKn, BCLKn or SLIMbus 2 low-power FLLs support reference clocks down to 32kHz Advanced accessory detection functions Low-power standby mode and configurable wake-up Configurable functions on 5 GPIO pins Integrated LDO regulators and charge pumps Support for single 1.8V supply operation Small W-CSP package, 0.4mm pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Codec with Voice Processor DSP - WM5102 - Cirrus Logic, Inc.
Austin, TX, USA
Smart Codec with Voice Processor DSP
WM5102
Smart Codec with Voice Processor DSP WM5102
The WM5102 is a highly integrated, low power, digital core audio system that provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully-flexible, all-digital audio mixing and routing engine with sample rate converters, for wide use-case flexibility. The programmable DSP supports a range of audio processing software packages (supplied separately), or user-programmed solutions can also be supported. Fixed-function signal processing blocks include filters, EQ, dynamics processors and sample rate converters. Features Smart codec with integrated voice processor DSP Programmable DSP capability for audio processing Fixed function signal processing functions Wind noise, sidetone and other programmable filters Dynamic Range Control, Fully parametric EQs Tone, Noise, PWM, Haptic control signal generators Multi-channel asynchronous sample rate conversion Integrated 6/7 channel 24-bit hi-fi audio hub codec 6 ADCs, 96 dB SNR microphone input (48kHz) 7 DACs, 113 dB SNR headphone playback (48kHz) Audio inputs Up to 6 analog or digital microphone inputs Single-ended or differential mic/line inputs Multi-purpose headphone / earpiece / line output drivers 2 stereo output paths 29mW into 32ω load at 0.1% THD+N 100mW into 32ω BTL load at 5% THD+N 6.5mW typical headphone playback power consumption Pop suppression functions 2.3µVRMS noise floor (A-weighted) Mono BTL earpiece output driver 2 x 2W stereo Class D speaker output drivers Direct drive of external haptics vibe actuators Two-channel digital speaker (PDM) interface SLIMbus® audio and control interface 3 full digital audio interfaces Standard sample rates from 4kHz up to 192kHz Ultrasonic accessory function support TDM support on all AIFs 8 channel input and output on AIF1 Flexible clocking, derived from MCLKn, BCLKn or SLIMbus 2 low-power FLLs support reference clocks down to 32kHz Advanced accessory detection functions Low-power standby mode and configurable wake-up Configurable functions on 5 GPIO pins Integrated LDO regulators and charge pumps Support for single 1.8V supply operation Small W-CSP package, 0.4mm pitch

The WM5102 is a highly integrated, low power, digital core audio system that provides a powerful combination of fixed-function signal processing blocks with a programmable DSP. These are supported by a fully-flexible, all-digital audio mixing and routing engine with sample rate converters, for wide use-case flexibility. The programmable DSP supports a range of audio processing software packages (supplied separately), or user-programmed solutions can also be supported. Fixed-function signal processing blocks include filters, EQ, dynamics processors and sample rate converters.

Features

  • Smart codec with integrated voice processor DSP
  • Programmable DSP capability for audio processing
  • Fixed function signal processing functions
    • Wind noise, sidetone and other programmable filters
    • Dynamic Range Control, Fully parametric EQs
    • Tone, Noise, PWM, Haptic control signal generators
  • Multi-channel asynchronous sample rate conversion
  • Integrated 6/7 channel 24-bit hi-fi audio hub codec
    • 6 ADCs, 96 dB SNR microphone input (48kHz)
    • 7 DACs, 113 dB SNR headphone playback (48kHz)
  • Audio inputs
    • Up to 6 analog or digital microphone inputs
    • Single-ended or differential mic/line inputs
  • Multi-purpose headphone / earpiece / line output drivers
    • 2 stereo output paths
    • 29mW into 32Ω load at 0.1% THD+N
    • 100mW into 32Ω BTL load at 5% THD+N
    • 6.5mW typical headphone playback power consumption
    • Pop suppression functions
    • 2.3µVRMS noise floor (A-weighted)
  • Mono BTL earpiece output driver
  • 2 x 2W stereo Class D speaker output drivers
    • Direct drive of external haptics vibe actuators
  • Two-channel digital speaker (PDM) interface
  • SLIMbus® audio and control interface
  • 3 full digital audio interfaces
    • Standard sample rates from 4kHz up to 192kHz
    • Ultrasonic accessory function support
    • TDM support on all AIFs
    • 8 channel input and output on AIF1
  • Flexible clocking, derived from MCLKn, BCLKn or SLIMbus
  • 2 low-power FLLs support reference clocks down to 32kHz
  • Advanced accessory detection functions
    • Low-power standby mode and configurable wake-up
  • Configurable functions on 5 GPIO pins
  • Integrated LDO regulators and charge pumps
  • Support for single 1.8V supply operation
  • Small W-CSP package, 0.4mm pitch
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM5102
Product Name Smart Codec with Voice Processor DSP
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-223
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details
Quad buffer/line driver; 3-state - 74AHCT125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers