IC CODEC AUD S/DIP TXRX 48TQFP Product overview: WM8581AGEFT/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8581AGEFT/RV can be used for catalog matching and distributor lookup.
Audio Interface 24 b I²S 48-TQFP (7x7)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799323-WM8581AGEFT/R
Packaging: Reel package
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2S
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 103
Dynamic Range, ADCs / DACs (db) Typ: 100 / 103
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Introduction Date: August 23, 2007
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Interface - CODECs 8Ch CODEC w/ S/PDIF
Audio Interface 24 b I²S 48-TQFP (7x7)
IC CODEC AUD S/DIP TXRX 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8581AGEFT/RV | WM8581AGEFT/RV-ND | 799323-WM8581AGEFT/RV | WM8581AGEFT/RV | WM8581AGEFT/RV | WM8581AGEFT/RV |
| Product Name | DIP Interface Transceiver IC | CODECS | Interface - Interface - CODECs - WM8581AGEFT/RV | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP; 48-TQFP | TQFP-48 | QFP; TQFP; 48-TQFP |