Radwell International Datasheets for Inductive Linear Position Sensors and Switches

Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
(1003720), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE...
(1003732), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, M8 PICOFAST MALE/METAL, STRAIGHT, 3-PIN, NON-STANDARD WIRING. FREE 2 YEAR RADWELL...
(1005594), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, NO LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
(10074), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, SMOOTH PLASTIC, 90MM SIZE, STRAIGHT TERMINAL CHAMBER, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, NO LEDS. FREE 2 YEAR RADWELL WARRANTY
(1040195), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 4-PIN M12 EUROFAST MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(13022), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1303290), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, SIDE LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY...
(1304202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL...
(1304232), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 1/2" MICROFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE...
(1304292), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREADING, PTFE COATED, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, MICROFAST 1/2"-20UNF (METAL/MALE), STRAIGHT, 3...
(13102), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1314202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY...
(1314232), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE...
(13202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(13416), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC/10-300 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(13428), SENSOR, NONEMBEDDABLE, INDUCTIVE, 40MM RANGE, FULL THREAD, 47MM SIZE, STRAIGHT TERMINAL CHAMBER, CONNECTION PROGRAMMABLE, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY
(1374802), SENSOR, NONEMBEDDABLE, INDUCTIVE, 40MM RANGE, COMBIPROX, 40MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC/10-300 VDC, 2 LEDS, +100C OPERATING TEMP, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(15016), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(15256), SENSOR, NON-EMBEDDABLE, INDUCTIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, NPN (SINKING), 10-65 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(1536100), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, LINEAR ANALOG OUTPUT, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1536190), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, LINEAR ANALOG OUTPUT, 0.2 METER CABLE, EUROFAST M12 MALE / 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
(1540601), SENSOR, NONEMBEDDABLE, INDUCTIVE, 40MM RANGE, UPROX, COMBIPROX, 40MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(1540802), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(15612), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(15619), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(1600610), WELD NUT SENSOR, INDUCTIVE, MAGNET OPERATED, FERROUS ONLY, PARTIAL THREAD, 12MM SIZE, 4.6MM PROBE, 88MM LENGTH, PROGRAMMABLE, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN,...
(1600617), WELD NUT SENSOR, INDUCTIVE, MAGNET OPERATED, FERROUS ONLY, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, 4.6MM PROBE, 88MM LENGTH, PROGRAMMABLE, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT,...
(1609364), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, UPROX, SMALL PLASTIC (STATIC), 10MM SIZE, SIDE SENSING, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR...
(1623602), SENSOR, NONEMBEDDABLE, INDUCTIVE, 40MM RANGE, UPROX, COMBIPROX, 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(1623801), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(1625838), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, UPROX, STUBBY (PLASTIC), 40MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, PIN 4 N/C DC. FREE...
(1625842), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, UPROX, COMBIPROX, 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(1625891), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, 40MM SIZE, NORMALLY OPEN, PNP, 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, WELDGUARD, BS4 BRACKET. FREE 2 YEAR RADWELL WARRANTY...
(16304), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(16331), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(1633104), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(1633191), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE...
(16404), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, COMPLEMENTARY OUTPUTS, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1644100), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1644120), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1644139), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, PIN 4 N/C DC. FREE...
(1644140), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8 MM RANGE, UPROX, PARTIAL THREAD, 12 MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644144), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644150), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL...
(1644151), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644240), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, PTFE COATED, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644242), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, PTFE COATED, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, S395. FREE...
(1644300), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(1644340), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644341), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644350), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(1644392), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD,...
(1644600), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL...
(1714500), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREADING, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(17681), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE, +100C HIGH TEMP. FREE 2 YEAR RADWELL...
(4010198), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / NAMUR / 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
(40103), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREAD, 12MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
(4205294), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 1 LED, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN,...
(4205401), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 1 LED, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN,...
(4208890), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, PTFE, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 2 LEDS, MINIFAST 7/8" MALE/METAL, STRAIGHT W/ADAPTER, 3 PIN,...
(4208901), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, MINIFAST 7/8" MALE/METAL, 90...
(42091), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, MICROFAST 1/2" MALE/METAL, STRAIGHT W/ADAPTER, 3...
(4209201), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, MICROFAST 1/2" MALE/METAL, 90...
(42321), SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE AC/DC, 20-250 VAC/10-300 VDC 400 MA, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(4280801), SENSOR, NONEMBEDDABLE, INDUCTIVE, 40MM RANGE, UPROX, COMBIPROX, 40MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE AC/DC, 20-250 VAC/10-300 VDC 400 MA, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(4280901), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE AC/DC, 20-250 VAC/10-300 VDC 400 MA, 2 LEDS, 1/2-14NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
(4281105), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, FULL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 1 LED, MICROFAST 1/2" METAL/MALE, STRAIGHT, 3...
(43123), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, BARB FITTING, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL...
(43505), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4350588), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, MICROFAST 1/2" MALE/METAL, STRAIGHT W/ADAPTER, 3 PIN, STANDARD. FREE...
(44052), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(44067), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(4406702), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE...
(4411212), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, PIN 4 N/C DC.
(4411291), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, PTFE COATED, 12MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, WELDGUARD.
(44147), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(44526), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(44532), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(44562), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4561090), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, 2-WIRE DC, LOW VOLTAGE DROP, 10-55 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER,...
(4600610), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4600620), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR...
(4600630), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR...
(4600640), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE...
(46006401), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD, WELDGUARD.
(4600650), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE...
(4600700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY CLOSED, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR...
(4602740), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4602742), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4602750), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL...
(4602760), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2...
(4602784), INDUCTIVE PROXIMITY SENSOR, 3MM SENSING RANGE, 4 PIN, THREADED BARREL. FREE 2 YEAR RADWELL WARRANTY
(4602799), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD, WELDGUARD. FREE...
(4602840), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(46052), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(46067), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4606724), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(46068), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(46112), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4611233), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(4611310), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4611315), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4611318), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4611319), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4611324), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4611325), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(46113861), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 7 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4611396), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, WELDGUARD.
(46113981), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
(4612420), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, SMOOTH, 6.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, CONNECTORIZED, PICOFAST (METAL/MALE), STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL...
(46143), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, BARB FITTING, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4614662), SENSOR, HIGH TEMPERATURE, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, +120C OPERATING TEMP, 2 METER CABLE. FREE 2 YEAR RADWELL...
(46147), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4614790), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, PIN 4 N/C DC. FREE 2...
(4614795), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, EXTENDED BARREL, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, PIN 4 N/C DC.
(46148), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(46356), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4635621), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
(4635692), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4635700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4635721), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
(4635800), SENSOR, NONEMBEDDABLE, INDUCTIVE, 6MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4635801), SENSOR, NONEMBEDDABLE, INDUCTIVE, 6MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR...
(4635802), SENSOR, NONEMBEDDABLE, INDUCTIVE, 6MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE...
(4635804), SENSOR, NONEMBEDDABLE, INDUCTIVE, 6MM RANGE, UPROX, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR...
(46522), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(46523), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(4653400), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(46562), SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(46617), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, SMOOTH PLASTIC, 11MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED. FREE 2 YEAR RADWELL WARRANTY
(4669600), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY...
(4669650), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2...
(4669660), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD.
(4669700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY...
(4669750), SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2...
(4671391), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 7 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4671395), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 0.3 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2...
1605007 - SLOT SENSOR, INDUCTIVE, 15MM RANGE, SMOOTH PLASTIC HOUSING, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 4-PIN M12 EUROFAST CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
3 WIRE INDUCTIVE SENSOR, 24 V DC 10 METER. FREE 2 YEAR RADWELL WARRANTY
5MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 2 WIRES, 12 VDC, 12 VDC, 48 VDC, 18MM WIDE. FREE 2 YEAR RADWELL WARRANTY
6901069, LINEAR INDUCTIVE POSITION SENSORS. FREE 2 YEAR RADWELL WARRANTY
AECO Sensors & Switches SIP000116
ANGULAR MEASURING SYSTEM, 45 - 360 DEGREE MEASUREMENT RANGE, 18-30 VDC, 4-20 MA / 0-10 V OUTPUT, M12 X 1 CONNECTOR, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
AVENTICS Sensors & Switches R412022863
DESTACO Sensors & Switches OISP-014
DISCONTINUED BY MANUFACTURER ON 31 DECEMBER 2020, INDUCTIVE PROXIMITY SENSORS XS, XSE 26 X 26 X 45, PLASTIC, SN 10 MM, 12 - 48 VDC, TERMINALS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, (1540800), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CORDSET, DOUBLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, 1/2" MICROFAST, RIGHT ANGLE MALE CONNECTOR, STANDARD PLUG BODY, T BARB FITTING, NICKEL PLATED BRASS COUPLING, 3X24 AWG, NO...
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 2 WIRE, 10 MM OPERATING DISTANCE, 20-253 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 30 VDC, 100 MA, PNP, N/O, 0.3 M CABLE LENGTH, -40 TO +85 DEGREES C, (543866), REPLACED BY SMT-8M-A-PS-24V-E-0, 3-M8D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR CYLINDER POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMFORT SERIES, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 15 MM OPERATING DISTANCE, FLUSH, 2-WIRE, 8.2 V, 0-120 HZ SWITCHING FREQUENCY, REPLACED BY NBB15-U4K-N0. FREE 2...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMFORT SERIES, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 60V, 100MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMFORT SERIES, N/O SWITCHING FUNCTION, NPN OUTPUT, 1.5 MM OPERATING DISTANCE, FLUSH, 10-60 VDC, 0-5000 HZ, 2 METER CABLE LENGTH, 3 WIRE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 40 MM OPERATING DISTANCE, NON-FLUSH, 2-WIRE, 5-25 VDC, SCREW TERMINALS CONNECTION TYPE, 106693, REPLACED BY NBN40-U4LK-N0. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, 10-100 HZ ADJUSTABLE FREQUENCY RANGE, 15 MM OPERATING DISTANCE, FLUSH, 90-250 VAC, 015723. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, NPN OUTPUT TYPE, 0.6 MM OPERATING DISTANCE, FLUSH, 10-30 V, 0-3000 HZ, 2 METER CABLE LENGTH, REPLACED BY NBB0.6-3M22-E0. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 20 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 10-60 VDC, 0-150 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP, 2 MM OPERATING DISTANCE, FLUSH, 10-30 VDC, 0-15 HZ, REPLACED BY NMB2-12GM65-E2-NFE-V 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NAMUR, M18 INDUCTIVE, 1.5MM RANGE, 8.2V, NAMUR, NC, M12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NJ20 SERIES, 20-253 VAC, 20 MM RANGE, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, PNP OUTPUT TYPE, 1.5 MM OPERATING DISTANCE, FLUSH, 10-60 V, 0-500 HZ SWITCHING FREQUENCY, M8 X 1 CONNECTOR PLUG, 3-PIN. FREE...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, PLASTIC, 20 MM, 20-264 VAC, 200 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SWITCH, INPUT: 11 AMP 3 PHASE, INDUCTANCE: 1.7 MH, CLASS 8803. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTOR SWITCH, 6 AMP, 3 PHASE, 460 VAC, 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 12 MM DIAMETER, FLUSH MOUNT, PNP OUTPUT, 8 MM DETECTION, 12-48 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 2 WIRE, 50 MM SENSING RANGE, NORMALLY OPEN/CLOSED, 20-250 VAC SUPPLY, 45-65 HZ, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE SENSOR, 15 MM RANGE FLUSH, 3 AMP, 20-253 VAC, 45-65 HZ, 500 MA, 1/2 INCH NPT METAL BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, INDUCTIVE, 20-250V AC, 3-500MA, SENSING RANGE 10MM, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 7 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 35-250 VAC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 35-250 VAC, 1 LED, 7 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, SMALL PLASTIC (STATIC), 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, NO LEDS, 1 METER CABLE, EUROFAST M12 MALE / NAMUR / 2-WIRE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, PLASTIC, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, 2 METER LENGTH, M12 EUROFAST, STRAIGHT MALE, 4 PIN, +100C HIGH TEMP,...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, MINIFAST 7/8" MALE/METAL, 90...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 1 METER LENGTH, EUROFAST M12 MALE /...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, PTFE COATED, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD.
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, PARTIAL THREAD, PTFE COATED, 12MM SIZE, STONEFACE, EXTENDED BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT,...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE, EUROFAST M12 MALE /...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD.
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, STONEFACE, EXTENDED BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT,...
DISCONTINUED BY MANUFACTURER, SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, STONEFACE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT,...
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, DIFFUSE MODE, QUICK DISCONNECT, 2 PNP TRANSISTOR OUTPUTS, M1840220. FREE 2 YEAR RADWELL WARRANTY
FESTO Sensors & Switches SIEN-4B-PS-K-L
FESTO Sensors & Switches SIEN-M12NB-PS-S-L
FESTO Sensors & Switches SIEN-M8B-PS-S-L
FESTO Sensors & Switches SMT-8M-A-PS-24V-E-0, 3-M8D
INDUCTIVE 24VDC PNP NO NONFLUSH CBL 5M. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE DC SENSOR, 3WIRE, 10-60VDC, 200MA,. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE NAMUR, (106416). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PHOTOELECTRIC SENSOR,NO,NAMUR,10MM OPERATING DISTANCE,NON FLUSH,2-WIRE,2M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 1.5MM DETECTION, CYLINDER SHIELDED, 3 WIRES, IP67, 12 TO 24 VDC, M8X1 THREAD, 33MM LONG. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 12 TO 24VDC, 200MA, 4 WIRE, 5 METER CABLE, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 15 MM SENSING DISTANCE, CYLINDER SHIELDED, 2-WIRE, 24-240 VAC/DC, 50/60 HZ, 1 NC, IP67/IP69K, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 18MM, 12-24VDC, NPN, XS5. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 24-240 VAC, 132 VAC, 500 MA, 40 MM, 2 WIRE, SCREW CLAMP TERMINALS, XS+OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 2MM NOMINAL SENSING DISTANCE, PNP, 1 NO, 5000 HZ SWITCHING, 12-48 VDC, 3 WIRES, CYLINDRICAL M12 BODY, M12 MALE 4-PIN CONNECTOR, IP67/69. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE PROXIMITY SENSOR, 3 WIRE, 8 MM SENSING DISTANCE, 12 TO 48 VDC, 200 MA, CYLINDRICAL M18 SENSOR DESIGN, 1 NORMALLY OPEN, PNP OUTPUT, 10 METER CABLE. FREE 2 YEAR...
INDUCTIVE PROXIMITY SENSOR, 30MM, 12-48 VDC, 2 WIRE, XS5, 1 NO, 1.5-100 MA, M12 4 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 4 MM NOMINAL SENSING RANGE, CYLINDRICAL M12, 1 N/O, SHIELDED, 24-240 VAC/DC, 50/60 HZ, IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 58 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 5MM SENSING DISTANCE, 3-WIRE, 12-24 VDC, DISCRETE OUTPUT, FLUSH MOUNTABLE, CYLINDER SHIELDED, M18X1 THREAD, IP67, IP69K. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, FOR T-SLOT, 30 VDC, 100 MA, PNP, N/O, SCREW-TYPE LOCK -40 TO +85 DEGREES C, IP65/68/69K, (574334) REPLACEMENT FOR (SMT-8M-PS-24V-K-0,3 -M8D). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, NAMUR, M12, 4 PIN, FLUSH MOUNTING, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, NON FLUSH MOUNTABLE, PLASTIC, XS SERIES, 3-WIRE LEAD, 15MM NOMINAL SENSING DISTANCE, 12/24VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, NPN, PNP, 5 MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 2 WIRES, IP68, IP69, 24 TO 240 VAC/VDC, M18X1 THREAD, 62 MM LONG. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE PROXIMITY SENSOR, NPN, PNP, 8MM DETECTION, CYLINDER, 2 WIRES, IP65, IP68, IP69, 24 TO 240 VAC/VDC, M18X1 THREAD, 62MM LONG. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, OSISENSE SERIES, 0-2.5 MM SENSING RANGE, 4 PIN, 12-24 VDC, 200 MA, 2500 HZ, PNP, N/O, M8 THREAD, M12 CONNECTOR, BRASS BODY MATERIAL, NICKEL BODY PLATING. FREE...
INDUCTIVE PROXIMITY SENSOR, OSISENSE XS SERIES, SENSING RANGE MAX 8 MM, SUPPLY VOLTAGE DC MAX 48 V, THREAD SIZE M18, SENSOR OUTPUT PNP. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, OSISENSE XS, 10 MM, CYLINDRICAL, SPST-NC, 24 TO 240 VAC, 24 TO 210 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, PNP, 15MM DETECTION, CYLINDER, 3 WIRES, IP68, 12 TO 24 VDC, M30X1.5 THREAD, 43MM LONG. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, PNP, 2MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, IP69K, 12 TO 24 VDC, M12X1 THREAD, 50MM LONG X 0.71 INCH WIDE. FREE 2 YEAR...
INDUCTIVE PROXIMITY SENSOR, SQUARE TYPE, 5 MM SENSING DISTANCE, 10-30 VDC, 500 HZ SWITCHING, 100 MA, PNP, UNSHIELDED, LED INDICATOR, -25 TO +70 DEGREES C, IP67. FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 64.8MM BODY, STAINLESS STEEL HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 2MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67 IP68, 4-PIN M12 QUICK-DISCONNECT.. FREE...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18 MM DIAMETER X 63.5 MM BODY, STAINLESS STEEL HOUSING, NPN, N.O./N.C. COMPLEMENTARY OUTPUTS, 5 MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67 IP68, 4-PIN...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18 MM DIAMETER X 63.5 MM BODY, STAINLESS STEEL HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 5 MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67/IP68, 4-PIN M12...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18 MM DIAMETER, 45 MM BODY, BRONZE-PLATED BRASS HOUSING, NPN, N.C. OUTPUT, 8 MM SENSING DISTANCE, FLUSH, 400 HZ SWITCHING FREQUENCY, IP65/IP66/IP67/IP68/ IP69K, 4-PIN M12 QUICK-DISCONNECT.
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 5MM DIAMETER X 25MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 0.8MM SENSING DISTANCE, FLUSH, 5 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE PROXIMITY SENSOR, XS1, 4 MM SENSING DISTANCE, 12-24 VDC, 200 MA, 2500 HZ, PNP, 1 N/C, 2 M CABLE LENGTH, M12 THREAD, FLUSH MOUNT, -40 TO +85 DEGREES C,...
INDUCTIVE PROXIMITY SENSOR, XS7 SERIES, 26X26X13, PBT, 12-24 VDC, M12 CONNECTOR, 0.15 M. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, XS8, 4-WIRE, 40 MM NOMINAL SENSING DISTANCE, 12-48 VDC, 1 NO + 1 NC, PNP, SCREW-CLAMP TERMINALS, NON FLUSH MOUNTABLE, IP65/IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR. XS6, 4 MM SENSING DISTANCE, 12-48 VDC, 200 MA, 1 N/O, PNP, M12 MALE 4 PIN CONNECTOR, FLUSH MOUNT, -40 TO +85 DEGREES C, IP67/69K. FREE 2...
INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS1 M18, L70MM, STAINLESS, SN5MM, 12...24 VDC, M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS4 M12, L35MM, PPS, SN4MM, 12...24 VDC, CABLE 2 M. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS5 M12, L 35 MM, BRASS, SN 2 MM, 12-24 VDC, CABLE 2 M. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS, 10-30 V DC, 200 MA, CABLE 4-WIRE, PLASTIC, PBT, FLUSH, 4-WIRE, SHIELDED, 2 METER CABLE, (025928). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SWITCH, 10-30VDC, 20MA, 600HZ, NO, RATED OPERATING DISTANCE: 8MM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 24VDC 200MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 36VDC 200MA XS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR AC M12 UNSHIELDED NO CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR CONNECTOR, 2 METER CABLE, XS O. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR CYL. M30 24 240V. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR CYLINDRICAL M30. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR CYLINDRICAL M8 1. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR M12 SHIELDED NPN/PNP - NO/NC CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR M18 UNSHIELDED NPN/PNP - NO/NC CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR NRN35-L3-A2-C-V1, 35 MM NON-FLUSH REDUCTION FACTOR = 1 WELD IMMUNE QUICK MOUNTING BRACKET 4-WAY LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, (908443), STAINLESS STEEL SENSING FACE, SENSING RANGE 5 MM, NONFERROUS TARGETS, NORMALLY OPEN (NO), OPERATING VOLTAGE: 10-30VDC, OPERATING CURRENT: 200MA. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, (Y01581S). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 0-12.15MM OPERATING DISTANCE, 0-100HZ SWITCHING FREQUENCY, NON-FLUSH, 8.2V. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10 MM SENSING DISTANCE, 24-210 VDC, 24-240 VAC (50/60 HZ), 1 NC, M30, BARREL, FLUSH MOUNTABLE, 2M CABLE LENGTH, IP67, REPLACES XSA-V11161. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10-30 VDC INPUT, 200 MA, 5MM DISTANCE, NPN NORMALLY OPEN, 3 PIN M12 CONNECTOR, THREADED CYLINDER HEAD, (908437). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10-60 V, 0-3000 HZ, 2 MM FLUSH, PNP, 0-1.62 MM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 15 MM NON-FLUSH, USABLE UP TO SIL 2 ACC. TO IEC 61508, (106491). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 2 MM OPERATING DISTANCE, FLUSH MOUNTING, PNP, 3 WIRE, PULSING SHORT CIRCUIT PROTECTION, DC POLARITY, 0-200 MA, 10-60 V, 0-3000 HZ, IP67, 2 M CABLE LENGTH. FREE 2...
INDUCTIVE SENSOR, 2-WIRE AC/DC, 5 MM SENSING RANGE, FLUSH INSTALLATION, FERROUS TARGETS, .4-.7 REDUCTION FACTOR, 20-300 VDC, 20-250 VAC, 15 HZ, 8-200 MA. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 2-WIRE, N/O SWITCHING FUNCTION, 2 MM OPERATING DISTANCE, FLUSH, 20-250 VAC, 20-300 VDC, 0-20 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 20-250 VAC, 15 HZ, 2-WIRE AC/DC, 5MM OPERATING DISTANCE, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 200 MA, 24 VDC, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 200 MA, 36 VDC, XS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24 V 10 MA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24 VDC 200 MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 264 V, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 264 VAC 200 MA XS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 2MM FLUSH, 2WIRE, NAMUR, (106389). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 4 WIRE DC OUTPUT, PNP/NPN OUTPUT, NORMALLY OPEN SWITCHING FUNCTION, 2 MM SENSING RANGE, 10-30 VDC OPERATING VOLTAGE, 0-30 HZ SWITCHING FREQUENCY, 1000 PSI, WELD IMMUNE, ZINC HOUSING,...
INDUCTIVE SENSOR, 4 WIRE DC, WELD IMMUNE, 3000 PSI, 2 MM SENSE RANGE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 4-WIRE, 10-60 VDC, M30, PNP, 10 MM OPERATING DISTANCE, COMPLEMENTARY SWITCHING FUNCTION, LED INDICATOR, FLUSH MOUNTED, 2 METER CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 48V 14MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 48V, 14MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 48VDC, 100 MA, XS-(METRIC). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 5-25 V DC, 1.5 MM OPERATING DISTANCE, 2-WIRE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 5-25V, 5MM FLUSH, 2 WIRE, COMFORT SERIES, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 6 MM SENSING DISTANCE, CYLINDRICAL M12, 3-WIRE, 12-24 VDC, 1 NO, PNP, STAINLESS STEEL, -25 TO +70 DEGREES C, IP68/IP69. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 60 MM SWITCHING DISTANCE, 20-250 VAC / 10-300 VDC, STRAIGHT TERMINAL CHAMBER, 2-WIRE, 2 LEDS, NON-EMBEDDABLE, (13429). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 60 MM, 0-50 MM OPERATING DISTANCE, NON-FLUSH, STEAM RESTISTANT, PNP, HIGH GRADE STEEL TUBE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 75MM NON FLUSH, OPERATING DISTANCE - 0-55 MM, 10-30 V DC, PNP, 0-50 HZ. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 8 MM DISTANCING, 3 WIRE, 10 - 60 VDC, 1000 HZ, PULSING SHORT CIRCUIT PROTECTION, LED INDICATOR, NORMALLY OPEN, PNP OUTPUT, NON FLUSH. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, BASIC SERIES, 0.8 MM FLUSH, OUTPUT TYPE PNP, RATED OPERATING DISTANCE 0.8MM, OUTPUT POLARITY DC, ASSURED OPERATING DISTANCE 0 ... 0.648 MM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, COMFORT SERIES, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 0.8 MM OPERATING DISTANCE, FLUSH, 2-WIRE, 2-25 V, 0-5000 HZ SWITCHING FREQUENCY, 5 METER CABLE LENGTH, PVC. FREE 2 YEAR...
INDUCTIVE SENSOR, COMFORT SERIES, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 1.5 MM OPERATING DISTANCE, FLUSH, 2-WIRE, 8.2 V NOMINAL, 0-5000 HZ SWITCHING FREQUENCY, 5 METER CABLE LENGTH, PVC. FREE 2...
INDUCTIVE SENSOR, COMFORT SERIES, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 10 MM OPERATING DISTANCE, FLUSH, 2-WIRE, 5-25 V, 0-300 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, STAINLESS STEEL. FREE 2...
INDUCTIVE SENSOR, COMFORT SERIES,15MM FLUSH,NAMUR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, PNP OUTPUT TYPE, 15 MM RATED OPERATING DISTANCE, NON-FLUSH, 4-WIRE, 10-60 VDC, 0-200 HZ, CONNECTOR PLUG M12 X 1, 4-PIN. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, CYLINDRICAL M18, 62 MM, BRASS, 12-48 V DC, PNP, 1 NO, FLUSH MOUNTABLE, -25 TO +70 DEGREE C, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, DC, 2-WIRE , NMB2 SERIES, FLUSH MOUNTING TYPE, M12 4-PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, DC, NMB1.5 SERIES. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, DC, NPN, NORMALLY OPEN (NO), 10-30VDC, 1.5MM DISTANCE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, FLUSH, NOMINAL VOLTAGE 8.2V, SENSING DISTANCE 1.5MM, N.C. CONTACT, M12 CONNECTOR 4 PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M12 UNSHIELDED, NPN CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18 SHIELDED, NO CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18 SHIELDED, NPN CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18 SHIELDED, PNP CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18 UNSHIELDED, NPN CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18 UNSHIELDED, PNP CONN. M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 2 MM OPERATING STANCE, FLUSH, 2-WIRE, 8.2 V, 0-1000 HZ SWITCHING FREQUENCY, 130 MM CABLE LENGTH, PVC MATERIAL. FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 5 MM OPERATING DISTANCE, NON-FLUSH, 2-WIRE, 8.2 V, 0-3000 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PVC. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 8 MM OPERATING DISTANCE, NON-FLUSH, 2-WIRE, 5-25 V, 0-200 HZ SWITCHING FREQUENCY, 10 METER CABLE LENGTH, STAINLESS STEEL. FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, NAMUR OUTPUT, 10 MM OPERATING DISTANCE, FLUSH, 2-WIRE, 8.2 V, 0-300 HZ, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, NAMUR WITH SAFETY FUNCTION OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 2-WIRE, 8.2 V, 0-1500 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, NAMUR WITH SAFETY FUNCTION, 3 MM OPERATING DISTANCE, FLUSH IN MILD STEEL, 8.2 V, 0-200 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, (250935). FREE 2...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, NPN OUTPUT TYPE, 2 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 10-60 V, 0-3000 HZ, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, NPN OUTPUT TYPE, 2 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 10-60 VDC, 0-3000 HZ SWITCHING FREQUENCY, CONNECTOR PLUG M12 X 1, 4-PIN, STAINLESS STEEL. FREE 2...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, NPN OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 2 METER CABLE, PUR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, NPN OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, M12 X 1 CONNECTOR PLUG, 4-PIN. FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 2 MM OPERATING DISTANCE, FLUSH, 10-30 VDC, 0-5 HZ SWITCHING FREQUENCY, V1 CONNECTOR, M12 X 1, 4-PIN. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PUR. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 5 METER CABLE LENGTH, PUR. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, M12 X 1 CONNECTOR PLUG, 4-PIN. FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 5 MM OPERATING DISTANCE, CYLINDRICAL, FLUSH, SHIELDED, 10-30 VDC, 0-360 HZ SWITCHING FREQUENCY, M12 CONNECTOR PLUG, 4-PIN, STAINLESS STEEL. FREE 2 YEAR...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 8 MM OPERATING DISTANCE, FLUSH, 10-30 VDC, 10 HZ SWITCHING FREQUNECY, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 8 MM OPERATING DISTANCE, 20-300 VDC, 20-250 VACE, 10 HZ SWITCHING FREQUENCY, 1/2 INCH - 20 UN CONNECTOR PLUG, 3-PIN. FREE 2...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, TWO-WIRE, 1.5 MM OPERATING DISTANCE, FLUSH, 20-250 VAC, 20-300 VDC, 0-20 HZ SWITCHING FREQUENCY, 3000 PSI, 7/18 INCH - 16 UN CONNECTOR PLUG, 3-PIN. FREE...
INDUCTIVE SENSOR, N/O, PNP, SENSING RANGE 10MM, FLUSH, 10-30V, 200MA, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NAMUR OUTPUT TYPE, NC SWITCHING FUNCTION, 50MM OPERATING DISTANCE, NON-FLUSH, 0 - 40.5 MM ASSURED OPERATING DISTANCE, 2-WIRE, SCREW TERMINALS, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NAMUR OUTPUT, N/C SWITCHING FUNCTION, 5 MM OPERATING DISTANCE, FLUSH, 2-WIRE, 8.2 V, 0-500 HZ, IP66 / IP68, 2 METER CABLE LENGTH, (106444). FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, NAMUR, 2 MM SENSING DISTANCE, 5-25 VAC, 2000 HZ, N/C, 2 WIRE, -25 TO +1000 DEGREES C, IP66/67, (106394). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NAMUR, 8MM NON-FLUSH, TEMP RANGE: -40 - 150 C. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NAMUR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NJ2 SERIES, 2 MM SENSING RANGE, 4-WIRE TERMINATION, WELD IMMUNE, 1000 PSI RATING, PNP/NPN, NORMALLY OPEN, 10-30 VDC, 0-30 HZ SWITCHING FREQUENCY, IP67, (904474). FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, NJ40 SERIES, 40 MM OPERATING DISTANCE, 2 WIRE, 80 HZ, 8.2 VDC, NORMALLY CLOSED, NON FLUSH INSTALLATION, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NORMALLY CLOSED SWITCHING FUNCTION, NAMUR OUTPUT TYPE, FLUSH, 8.2 V NOMINAL, 5-25 V OPERATING, 0-2000 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 4-PIN, 106397. FREE 2...
INDUCTIVE SENSOR, NORMALLY CLOSED, NAMUR OUTPUT TYPE, 5 MM OPERATING DISTANCE, FLUSH, 2 WIRE, 5-25 V, 0-500 HZ SWITCHING FREQUENCY, CONNECTOR PLUG, M12 X 1 THREADING, 4 PIN, 106453. FREE...
INDUCTIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, PNP OUTPUT TYPE, 15 MM RATED OPERATING DISTANCE, FLUSH, 3-WIRE OUTPUT TYPE, 10-30 VDC, 0-150 HZ, M12 X 1 CONNECTOR PLUG, 4-PIN. FREE 2...
INDUCTIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, PNP OUTPUT TYPE, 2 MM OPERATING DISTANCE, FLUSH, 10-60 V, 0-3000 HZ, 2 METER CABLE LENGTH, 282939. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 2 MM OPERATING DISTANCE, FLUSH, AC/DC OUTPUT POLARITY, 20-250 VAC, 20-300 VDC, 0-20 HZ, 7/8 INCH - 16 UN CONNECTOR PLUG,...
INDUCTIVE SENSOR, OPERATING DISTANCE 0-12.15MM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, OUTPUT TYPE: NAMUR, SWITCHING FREQUENCY: 0-2000 HZ, NOMINAL VOLTAGE: 8.2 V (RI APPROX. 1 K), CURRENT CONSUMPTION: MEASURING PLATE NOT DETECTED 3 MA/MEASURING PLATE DETECTED 1 MA. FREE...
INDUCTIVE SENSOR, PNP OUTPUT, 5 MM SENSING RANGE, 3-WIRE, FLUSH, 10-30 VDC, 4-WAY DUAL LED, (908440). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, PNP, 1.5MM DETECTION, CYLINDER SHIELDED, 3 WIRES, IP67, 12 TO 24 VDC, M8X1 THREAD, 42MM LONG X 0.39 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, SENSING RANGE: 8MM, 3-WIRE DC, FERROUS TARGETS, STAINLESS STEEL SENSING FACE, 10-30 VDC, 10 HZ. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, SI SERIES, 2 MM SWITCHING DISTANCE, 3 PIN, M8 CONNECTOR, CUBE HOUSING, PNP NC HOUSING, ALUMINUM, BUILT IN PANEL MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, SQUARE, 40MM SENSING RANGE, PNP, COMPLIMENTARY OUTPUT, 10-30VDC, 200MA MAX CURRENT, 1MS RESPONSE TIME, TERMINAL CHAMBER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, STAINLESS STEEL SENSING FACE, 5 MM SENSING RANGE, 2-WIRE AC/DC, FERROUS TARGETS, NORMALLY OPEN SWITCH FUNCTION, FLUSH INSTALLATION, 20-300 V DC, 15 HZ, REVERSE POLARITY/SHORT-CIRCU IT PROTECTION. FREE...
INDUCTIVE SENSOR, XS1 M12 SERIES, 54 MM SIZE, 2 M CABLE LENGTH, FIXED BODY TYPE, FLUSH MOUNTABLE, METAL, DISCRETE OUTPUT SIGNAL, 4-WIRE, 2 MM NOMINAL SENSING DISTANCE, 12-24 VDC. FREE...
INDUCTIVE SLOT SENSOR, COMPLEMENTARY SWITCHING FUNCTION, NPN OUTPUT TYPE, 15 MM SLOT WIDTH, 17-20 MM DEPTH OF IMMERSION, 10-30 VDC, 0-500 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, 4-WIRE. FREE...
INDUCTIVE SLOT SENSOR, COMPLEMENTARY SWITCHING FUNCTION, PNP OUTPUT TYPE, 3.5 MM SLOT WIDTH, 3-WIRE, 10-30 VDC, 0-3000 HZ, 500 MM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SLOT SENSOR, OUTPUT TYPE NAMUR WITH SAFETY FUNCTION, N.O., 3.5MM SLOT WIDTH, 2 WIRE 18IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SLOT SENSOR, YELLOW LED, 0-1500 HZ SWITCHING FREQUENCY, 10-30 VDC OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVEPROXIMITY SENSOR, 6 MM OPERATING DISTANCE, 10-60 VDC, 200 MA, PNP, N/O, PULSING, LED INDICATOR, 2 M CABLE LENGTH, -25 TO +70 DEGREES C, FLUSH MOUNT, IP67, (024681). FREE 2...
INDUCTIVESENSOR, 8 MM, NON-FLUSH, NAMUR, FOR USE WITH APPROVED SWITCH AMPLIFIERS, OPERATING DISTANCE - 0 - 6.48 MM, SWITCHING FREQUENCY - 0-200 HZ, 2 M CABLE, PVC. FREE 2 YEAR...
LEUZE Sensors & Switches RD800-MSCA-M12R
MD MICRO DETECTORS Sensors & Switches PFK1/BP-3H
MD MICRO DETECTORS Sensors & Switches PFM1/BP-4H
MD MICRO DETECTORS Sensors & Switches PMW/0P-2H
MD MICRO DETECTORS Sensors & Switches V3E1/R0-3A8F
MD MICRO DETECTORS Sensors & Switches V3M1/R0-4Q
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 6MM SENSING DISTANCE, NON-FLUSH, 25 HZ (AC)/500 HZ (DC) SWITCHING...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 64.8MM BODY, 316L STAINLESS STEEL HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67 IP68 IP69K,...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 64.8MM BODY, STAINLESS STEEL HOUSING, NPN, N.O./N.C. COMPLEMENTARY OUTPUTS, 2MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67 IP68, 4-PIN M12...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 64.8MM BODY, STAINLESS STEEL HOUSING, NPN, N.O./N.C. COMPLEMENTARY OUTPUTS, 4MM SENSING DISTANCE, NON-FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67 IP68, 4-PIN M12...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 64.8MM BODY, STAINLESS STEEL HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 4MM SENSING DISTANCE, NON-FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67 IP68, 4-PIN M12...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 4MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/750 HZ (DC) SWITCHING...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 6MM SENSING DISTANCE, NON-FLUSH, 25 HZ (AC)/500 HZ (DC) SWITCHING...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 63.5MM BODY, STAINLESS STEEL HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 8MM SENSING DISTANCE, NON-FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67 IP68, 4-PIN M12...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 63MM BODY, 316L STAINLESS STEEL HOUSING, NPN, N.O./N.C. COMPLEMENTARY OUTPUTS, 12MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67 IP68 IP69K,...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 64.5MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 6MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/600 HZ (DC) SWITCHING...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 55MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 12MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/250 HZ (DC) SWITCHING...
MICRO DETECTORS, PK3/00-1A, PK3001A, INDUCTIVE PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
NPN, 1MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, 5 TO 24 VDC, M5X0.5 THREAD, 29MM LONG. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS , NJ2-C-E02-1.025-V1 , NJ2CE021.025V1 , (904458) , INDUCTIVE SENSOR , CYLINDER POSITION SWITCH , 4-WIRE DC , 250 PSI RATING , PNP AND PNP, NO , 10-30...
PEPPERL & FUCHS Sensors & Switches NJ 2-PD-E02-2.062-V95
PEPPERL & FUCHS Sensors & Switches NJ0,8-4,5-N
PEPPERL & FUCHS Sensors & Switches NJ0,8-5GM-N-5M
PEPPERL & FUCHS Sensors & Switches NJ1,5-PD-US-1.250-V9 3
PEPPERL & FUCHS Sensors & Switches NJ1.5-18GM-N-D-Y0965 8
PEPPERL & FUCHS Sensors & Switches NJ1.5-8GM-N
PEPPERL & FUCHS Sensors & Switches NJ15-30GM50-E2
PEPPERL & FUCHS Sensors & Switches NJ15-M1-E2-V1
PEPPERL & FUCHS Sensors & Switches NJ2-11-N
PEPPERL & FUCHS Sensors & Switches NJ2-12GM-N-V1
PEPPERL & FUCHS Sensors & Switches NJ2-PD-US-2.062-V93
PEPPERL & FUCHS Sensors & Switches NJ4-12GM40-E2-V1
PEPPERL & FUCHS Sensors & Switches NJ5-11-N-G
PEPPERL & FUCHS Sensors & Switches NJ5-18GK-N
PEPPERL & FUCHS Sensors & Switches NJ5-18GM-N-V1
PEPPERL & FUCHS Sensors & Switches NJ8-18GM-N
PEPPERL & FUCHS Sensors & Switches NMB 5-18GM55-E2-FE
PEPPERL & FUCHS Sensors & Switches NMB1,5-8GM35-E2-FE-1 50MM-V3
PEPPERL & FUCHS Sensors & Switches NMB8-30GM65-E2-NFE-V 1
PEPPERL & FUCHS Sensors & Switches NRN10-12GH40-E2-V1
PEPPERL & FUCHS Sensors & Switches SB3,5-A2-0,5M-V31
PEPPERL & FUCHS,NMB8-30GM85-US -FE-V93, NMB830GM85USFEV93, INDUCTIVE SENSOR 2WIRE AC/DC, SENSING RANGE 8MM DUAL LED FLUSH SS 900139, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY...
PHOTOELECTRIC SENSOR,INDUCTIVE SENSOR, 10-30VDC,100MA,SCP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
PNP, 1.5MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, 12 TO 24 VDC, M12X1 THREAD, 45MM LONG X 0.39 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
PNP, 2.5MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, 12 TO 48 VDC, M8X1 THREAD, 2.01 INCH LONG. FREE 2 YEAR RADWELL WARRANTY
PNP, 8MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP65, IP67, 12 TO 24 VDC, M18X1 THREAD, 50MM LONG. FREE 2 YEAR RADWELL WARRANTY
PNP, 8MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP68, IP69, 12 TO 48 VDC, M18X1 THREAD, 62MM LONG. FREE 2 YEAR RADWELL WARRANTY
PNP, NO/NC, 2MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 4 WIRES, IP67, 12 TO 24 VDC, M12X1 THREAD, 48MM LONG. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, CYLINDER, 2 MM SENSING RANGE, NON / PNP, NORMALLY OPEN, 0-30 HZ SWITCHING, 10-30 VDC, M12 4 PIN, FLUSH MOUNT, IP67. FREE 2 YEAR RADWELL WARRANTY
PRE WIRED CONNECTORS XZ, ELBOWED FEMALE, M8, 3 PINS, CABLE PUR 2 M, TEMPERATURE: -40 - 80 C. FREE 2 YEAR RADWELL WARRANTY
PROSENSE INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 65MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 25MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 4-PIN...
PROXIMITY SENSOR, 0.8MM RANGE, FLUSH MOUNT, NAMUR OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, 18MM, DC, PNP, XS5. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE DC, (264608). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 10-30 VDC, 10 UA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 12-48VDC, 1.5-100MAMP, 20MM SENSING DISTANCE, NORMALY OPEN OUTPUT FUNCTION, LED (YELLOW) STATUS INDICATOR, FLUSH MOUNTED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 13 MM, FIXED, MALE 4 PIN CONNECTOR, 1 N.O DC PNP OUTPUT, XS8 SENSOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 2 MM SENSING DISTANCE, 12--24 VDC SUPPLY, PNP OUTPUT, NORMALLY OPEN CONFIGURATION, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 3 WIRE, 12-48 VDC, PNP, 1 NO, SENSING RANGE 2.5 MM, FLUSH MOUNTABLE, 2 M CABLE, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 4MM SENSING RANGE,12-24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 5MM RANGE, 10/30 VDC, 200 MA, 3 PIN, 15 HZ. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 8 VDC, 0-300HZ, 2 WIRE, 2 METER CABLE, INSTALLATION: FLUSH. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SERIES SIEN, 1.5 MM OPERATING DISTANCE, NPN OUTPUT, N/O CONTACT, 200 MA MAX., 10-30 VDC, 2.5 M CABLE LENGTH, TPE-U SHEATH, IP65/67, (150384). FREE 2 YEAR RADWELL WARRANTY...
PROXIMITY SENSOR, SERIES SIEN, 2 MM OPERATING DISTANCE, PNP SWITCHING OUTPUT, N/O CONTACT, 3000 HZ, 200 MA, 10-30 VDC, 3-PIN; M12X1; PLUG ELECTRICAL CONNECTION, IP65/67, (150403). FREE 2 YEAR RADWELL...
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, 0.8 MM RATED OPERATING DISTANCE, PNP OUTPUT, 5000 HZ FREQUENCY, 200 MA CURRENT, 10-30 VDC OPERATING VOLTAGE, 3-WIRE TPE-U CABLE (2.5 M LENGTH), IP67, (150374).
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M12, FLUSH, PNP, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M12, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, POLYAMIDE HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M12, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M18, FLUSH, PNP, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M18, NON-FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M5, FLUSH, NPN, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M5, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M5, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, NPN, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, NPN, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, M8, NON-FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, ROUND, 4 MM SIZE, 0.8 MM OPERATING DISTANCE, 0.04 MM REPETITION ACCURACY, PNP OUTPUT, N/O CONTACT, 10-30 VDC, 3-WIRE CONNECTION, 2.5 M LENGTH, (150362). FREE...
PROXIMITY SENSOR, SIEN SERIES, INDUCTIVE, ROUND, 6.5 MM, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SIES-8M SERIES, 10-30 V, SIZE: SLOT 8, PNP, N/C CONTACT, RATED OPERATING DISTANCE: 1.5 MM, FOR T-SLOT, CABLE LENGTH: 0.3 M, IP65/67, (551392). FREE 2 YEAR RADWELL WARRANTY...
PROXIMITY SENSOR, SIES-8M SERIES, FOR T-SLOT, INDUCTIVE, 1.5 MM OPERATING DISTANCE, PNP; N/C, 3-WIRE OPEN END CABLE, 7.5 M CABLE LENGTH, 10-30 VDC, GRAY TPE-U SHEATH, IP65/IP67, (551391). FREE 2...
PROXIMITY SENSOR, SIES-8M SERIES, INDUCTIVE, FOR T-SLOT, 1.5 MM OPERATING DISTANCE, PNP SWITCHING OUTPUT, N/O CONTACT, 10-30 VDC, 4500 HZ, 150 MA, 4.5 W, 7.5 M CABLE LENGTH, (551386). FREE...
PROXIMITY SENSOR, SQUARE TYPE, PRE-WIRED, 1.5 MM SENSING DISTANCE, UNSHIELDED, PNP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, ST6 SERIES, INDUCTIVE, M12 ELECTRICAL INTERFACE, 0.3 M CABLE LENGTH, PNP CONTACT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SZ D, DC, PNP, XS8, SN 60 MM, 12 TO 24 VDC, PBT, 80 X 80 X 26, M12, 1 NO. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, XS SERIES, 12-48 VDC, SIZE: 74MM, PNP, M30 THREAD, SENSING DISTANCE 15MM, 3-WIRE, MALE CONNECTOR M12, 4-PINS. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, XS6 SERIES, 12MM, DC, PNP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH , 10-60 V DC, 400 MA (14337S). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, 5-25VDC,INDUCTIVE SENSOR,6 MM FLUSH, NAMUR, NC,2M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, COMFORT SERIES, 2 MM OPERATING DISTANCE, FLUSH, 5-25 V DC, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SIED SERIES, INDUCTIVE, AC/DC, M12, NON-FLUSH, CONTACTLESS 2-WIRE, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M12, FLUSH, PNP, N/C CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M12, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M18, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STAINLESS STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, ROUND, 3 MM, FLUSH, PNP, N/O CONTACT, OPEN END, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SIES-8M SERIES, INDUCTIVE, FOR T-SLOT, 1.5 MM OPERATING DISTANCE, PNP, N/O CONTACT, M8X1 A-CODED; 3-PIN PLUG, 4500 HZ, 150 MA, 4.5 W, 10-30 VDC, 0.3 M CABLE LENGTH,...
PROXIMITY SWITCH,6-30VDC,10MA. FREE 2 YEAR RADWELL WARRANTY
RAYTEK Sensors & Switches RAYCMLTJ3
ROTARY INDUCTIVE RESONATOR, 10-30VDC, 1.5 MM NOMINAL DISTANCE, SSI-25BIT-GRAY, 1590808. FREE 2 YEAR RADWELL WARRANTY
ROTARY INDUCTIVE SENSOR, 0-360 DEGREE MEASURING RANGE, RECTANGULAR HOUSING, 14MM SIZE, LINEAR ANALOG OUTPUT, 8-30 VDC, 2 LEDS, 0.3 METER CABLE, 5-PIN M12 EUROFAST CONNECTOR, 1590859. FREE 2 YEAR RADWELL...
SENSOR RELAY, INDUCTIVE, 24 VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 12-24VDC, 100MA, 68MM LENGTH, SN: 15MM, NICKEL PLATED BRASS, CYLINDRICAL M30, FIXED, 3WIRE, 1NO, NPN, 4PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 24V, 8MM. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 2M, 1N.O., PNP, 12/24V, 100MA. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, M12, 55MM, BRASS. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, SN: 15MM, 12-24VDC, CABLE 2M, 100MA, 57MM LENGTH, CYLINDRICAL M30, NICKEL PLATED BRASS, 1NC, PNP, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE SLOT, (013149), 15 MM SLOT WIDTH, 3-WIRE DC, NO, NPN, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE, 4 MM RANGE, NON-FLUSH, NORMALLY OPEN, 2-WIRE OUTPUT, 20-253 V, IP67, 2 LOCKNUTS, (084419). FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE, PROXIMITY, FIXED, FLUSH MOUNTING, DISCRETE NPN OUTPUT SIGNAL, IP65/IP67 PROTECTION, M8 MALE CONNECTOR, 3 PIN, 1 N/O OUTPUT, 3 WIRE, 12-24 VDC, GENERAL PURPOSE SERIES. FREE 2 YEAR...
SENSOR, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, NONEMBEDDABLE, INDUCTIVE, 3MM RANGE, FULL THREAD, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 7 METER CABLE SPLICED, 4602891. FREE 2 YEAR RADWELL WARRANTY
SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, 40MM SIZE, NORMALLY OPEN, PNP, 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, BS4 BRACKET, 1625868. FREE 2 YEAR RADWELL WARRANTY
SENSOR, NONEMBEDDABLE, INDUCTIVE, 50MM RANGE, COMBIPROX, 80MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC/10-300 VDC, 2 LEDS, M20X1.5 BASE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC/10-300 VDC, 1 LED, FLEXLIFE-20, 7 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, NONEMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, 46527. FREE 2 YEAR RADWELL WARRANTY...
SENSOR, WASHDOWN, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR...
TELEMECANIQUE SENSORS Sensors & Switches XS1N12PB349D
TELEMECANIQUE SENSORS Sensors & Switches XS218SANAM12
TELEMECANIQUE SENSORS Sensors & Switches XS218SAPAM12
TELEMECANIQUE SENSORS Sensors & Switches XS4P18AB110
TELEMECANIQUE SENSORS Sensors & Switches XS4P18AB110L1
TELEMECANIQUE SENSORS Sensors & Switches XS4P18AB120L2
TELEMECANIQUE SENSORS Sensors & Switches XS512B1PAM12
TELEMECANIQUE SENSORS Sensors & Switches XS512BLPAM12
TELEMECANIQUE SENSORS Sensors & Switches XS608B1PAM12
TELEMECANIQUE SENSORS Sensors & Switches XS612B1PAM12
TELEMECANIQUE SENSORS Sensors & Switches XS618B1PAL2
TELEMECANIQUE SENSORS Sensors & Switches XS8E1A1PAL2
TELEMECANIQUE SENSORS Sensors & Switches XSAV11373
TELEMECANIQUE SENSORS Sensors & Switches XSAV11801
TELEMECANIQUE SENSORS Sensors & Switches XSAV12801
TURCK Sensors & Switches NI3-EG08-AN6X-V1131
TURCK Sensors & Switches NI3-EG08-AN6X
TURCK Sensors & Switches NI3-EG08-AP6X-H1341
TURCK Sensors & Switches NI3-EG08K-AP6X-H1341
TURCK Sensors & Switches NI3-EG08K-AP6X-V1131
TURCK Sensors & Switches NI3-EG08K-AP6X
TURCK Sensors & Switches NI3-EG08K-Y1-H1341
TURCK Sensors & Switches NI3-EH6.5K-AN6X
TURCK Sensors & Switches NI4-G12-AZ33X 10M
TURCK Sensors & Switches NI4-G12-AZ33X-B3131
TURCK Sensors & Switches NI4-G12-RZ33X-B3131
TURCK Sensors & Switches NI4-G12-RZ33X
TURCK Sensors & Switches NI4-M12-AD4X-H1144
TURCK Sensors & Switches NI4-M12-AN6X-H1141
TURCK Sensors & Switches NI4-M12-AP6X-H1141
TURCK Sensors & Switches NI4-M12-RP6X-H1141
TURCK Sensors & Switches NI4-M12-VN6X-H1141
TURCK Sensors & Switches NI4-M12-VP6X-H1141
TURCK Sensors & Switches NI4-Q12-RZ31X
TURCK Sensors & Switches NI40U-CP40-AP6X2/S10
TURCK Sensors & Switches NI40U-CP40-VN4X2/S10
TURCK Sensors & Switches NI40U-CP40-VP4X2/S10
TURCK Sensors & Switches NI4U-EG08-AN6X-V1131
TURCK Sensors & Switches NI4U-EG08-AP6X-H1341
TURCK Sensors & Switches NI5-G12-AP6X-V1131
TURCK Sensors & Switches NI5-M12-Y1X-H1141
TURCK Sensors & Switches NI50-CP80-VP4X2
TURCK Sensors & Switches NI6U-EG08-AP6X-H1341
TURCK Sensors & Switches NI6U-EG08-AP6X-V1131
TURCK Sensors & Switches NI75U-CP80-FDZ30X2/S 10
TURCK Sensors & Switches NI75U-Q80-VP4X2-H114 1
TURCK Sensors & Switches NI8-G12-ADZ32X-B3131
TURCK Sensors & Switches NI8-M12-AP6X-H1141
TURCK Sensors & Switches NI8-M12-VP6X-H1141
TURCK Sensors & Switches NI8-M18-AD4X-H1141
TURCK Sensors & Switches NI8-M18-LIU
TURCK Sensors & Switches NI8-M18E-RP6X-H1143
TURCK Sensors & Switches NI8-S18-AN6X-H1141
TURCK Sensors & Switches NI8U-EM12-AP6X-H1141
TURCK Sensors & Switches NI8U-M12-AN6X-H1141
TURCK Sensors & Switches NI8U-M12-AP6X-H1141
TURCK Sensors & Switches NI8U-M12-RN6X-H1141
TURCK Sensors & Switches NI8U-M12E-AP6X-H1141
TURCK Sensors & Switches NI8U-S12-AP6X-H1141

<< Prev