Pepperl+Fuchs SE Inductive Sensor NJ40+U1+N

Description
INDUCTIVE SENSOR, NJ40 SERIES, 40 MM OPERATING DISTANCE, 2 WIRE, 80 HZ, 8.2 VDC, NORMALLY CLOSED, NON FLUSH INSTALLATION, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, NJ40 SERIES, 40 MM OPERATING DISTANCE, 2 WIRE, 80 HZ, 8.2 VDC, NORMALLY CLOSED, NON FLUSH INSTALLATION, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4502466 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4502466
Inductive Sensor 4502466
INDUCTIVE SENSOR, NJ40 SERIES, 40 MM OPERATING DISTANCE, 2 WIRE, 80 HZ, 8.2 VDC, NORMALLY CLOSED, NON FLUSH INSTALLATION, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, NJ40 SERIES, 40 MM OPERATING DISTANCE, 2 WIRE, 80 HZ, 8.2 VDC, NORMALLY CLOSED, NON FLUSH INSTALLATION, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4502466
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Angle, Linear Position Measuring - 2171-SMH-S1-HGPP16-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details