Pepperl+Fuchs SE Inductive Sensor NMB5-18GM65-E0-FE-V1

Description
INDUCTIVE SENSOR, 10-30 VDC INPUT, 200 MA, 5MM DISTANCE, NPN NORMALLY OPEN, 3 PIN M12 CONNECTOR, THREADED CYLINDER HEAD, (908437). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10-30 VDC INPUT, 200 MA, 5MM DISTANCE, NPN NORMALLY OPEN, 3 PIN M12 CONNECTOR, THREADED CYLINDER HEAD, (908437). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4497555 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4497555
Inductive Sensor 4497555
INDUCTIVE SENSOR, 10-30 VDC INPUT, 200 MA, 5MM DISTANCE, NPN NORMALLY OPEN, 3 PIN M12 CONNECTOR, THREADED CYLINDER HEAD, (908437). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10-30 VDC INPUT, 200 MA, 5MM DISTANCE, NPN NORMALLY OPEN, 3 PIN M12 CONNECTOR, THREADED CYLINDER HEAD, (908437). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4497555
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-ATS19580LSNBTN-RSNHPO-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details