Bosch Tool Corporation Inductive Sensor R412022863

Description
PROXIMITY SENSOR, ST6 SERIES, INDUCTIVE, M12 ELECTRICAL INTERFACE, 0.3 M CABLE LENGTH, PNP CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, ST6 SERIES, INDUCTIVE, M12 ELECTRICAL INTERFACE, 0.3 M CABLE LENGTH, PNP CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 69900328 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
69900328
Inductive Sensor 69900328
PROXIMITY SENSOR, ST6 SERIES, INDUCTIVE, M12 ELECTRICAL INTERFACE, 0.3 M CABLE LENGTH, PNP CONTACT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, ST6 SERIES, INDUCTIVE, M12 ELECTRICAL INTERFACE, 0.3 M CABLE LENGTH, PNP CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
AVENTICS Sensors & Switches R412022863

AVENTICS Sensors & Switches R412022863

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 69900328
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Special Eddy Current Sensor - eddyNCDT EU80 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 3.15 inch (80 mm)
View Details
Laser Cross Beam Sensor - HPS-LCB02 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Repeatability 0.3937 mils (10 µm)
Operating Temperature -4 to 167 F (-20 to 75 C)
Height 1.34 inch (34 mm)
View Details
Position Sensors - Angle, Linear Position Measuring - A1332ELETR-T - 1010994-A1332ELETR-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
4 suppliers