TURCK Inc. Inductive Sensor NI4-S12-AZ31X

Description
(13022), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(13022), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 259785 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
259785
Inductive Sensor 259785
(13022), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(13022), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 259785
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details