Pepperl+Fuchs SE Inductive Sensor NJ4-12GM40-E2

Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PUR. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PUR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 23510 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
23510
Inductive Sensor 23510
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PUR. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-60 VDC, 0-2000 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 23510
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details