Schneider Electric, Ltd. Inductive Sensor XS608B1PAM12

Description
INDUCTIVE PROXIMITY SENSOR, OSISENSE SERIES, 0-2.5 MM SENSING RANGE, 4 PIN, 12-24 VDC, 200 MA, 2500 HZ, PNP, N/O, M8 THREAD, M12 CONNECTOR, BRASS BODY MATERIAL, NICKEL BODY PLATING. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, OSISENSE SERIES, 0-2.5 MM SENSING RANGE, 4 PIN, 12-24 VDC, 200 MA, 2500 HZ, PNP, N/O, M8 THREAD, M12 CONNECTOR, BRASS BODY MATERIAL, NICKEL BODY PLATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 57744022 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
57744022
Inductive Sensor 57744022
INDUCTIVE PROXIMITY SENSOR, OSISENSE SERIES, 0-2.5 MM SENSING RANGE, 4 PIN, 12-24 VDC, 200 MA, 2500 HZ, PNP, N/O, M8 THREAD, M12 CONNECTOR, BRASS BODY MATERIAL, NICKEL BODY PLATING. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, OSISENSE SERIES, 0-2.5 MM SENSING RANGE, 4 PIN, 12-24 VDC, 200 MA, 2500 HZ, PNP, N/O, M8 THREAD, M12 CONNECTOR, BRASS BODY MATERIAL, NICKEL BODY PLATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 57744022
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details